EN
  • EN
  • DE

NLV37WZ17USG

Part No NLV37WZ17USG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFFER NON-INVERT 5.5V US8  /  Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 3
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package US8
Base Product Number NLV37WZ17
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NLV37WZ17USG-OS,ONSONSNLV37WZ17USG
Standard Package 3,000
Win Source Part Number 1144141-NLV37WZ17USG
Ultra Librarian 3D Model Ultra Librarian NLV37WZ17USG CAD Model

Description

ON Semiconductor NLV37WZ17USG Dual Non-Inverting Buffer

The ON Semiconductor NLV37WZ17USG is a high-performance, dual non-inverting buffer designed to meet the rigorous demands of modern electronic circuits. This compact and efficient device is an essential component for applications that require precise signal management and buffering capabilities. It is part of ON Semiconductor's extensive range of logic devices, known for their reliability and performance.

The NLV37WZ17USG operates over a wide voltage range, making it suitable for interfacing with both 3.3V and 5V logic levels. This flexibility allows for seamless integration into mixed-voltage systems without the need for additional level-shifting components. Its dual-buffer design ensures that it can handle two separate input signals simultaneously, providing a buffered output that is faithful to the input while offering high drive capability.

Constructed with advanced semiconductor technology, the NLV37WZ17USG boasts a robust design that can withstand electrostatic discharge (ESD) events, thereby enhancing its durability and longevity in harsh electrical environments. The device is available in a compact US8 package, which is ideal for space-constrained applications, while still providing excellent thermal performance.

Key features of the NLV37WZ17USG include:

  • Wide operating voltage range, typically from 1.65V to 5.5V
  • High output drive capability, suitable for driving heavy loads
  • Low power consumption, making it ideal for battery-powered devices
  • High-speed operation, ensuring minimal signal propagation delay
  • Robust ESD protection, enhancing system reliability
  • Compliance with JEDEC standard no. 8-1A
  • Industrial operating temperature range from -40°C to +85°C

The NLV37WZ17USG is commonly used in applications such as signal buffering, logic level translation, and bus driving. Its ability to provide high-quality signal integrity makes it an excellent choice for complex digital systems, including microcontrollers, communication devices, and computing hardware.

ON Semiconductor's commitment to quality ensures that the NLV37WZ17USG is manufactured to the highest standards, with rigorous testing to guarantee performance across a range of conditions. Whether you're designing consumer electronics, industrial control systems, or automotive applications, the NLV37WZ17USG is a reliable and versatile choice for your buffering needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7170 $50.1900
170+ $0.5883 $100.0110
265+ $0.5699 $151.0235
365+ $0.5515 $201.2975
470+ $0.5331 $250.5570
630+ $0.4780 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess