EN
  • EN
  • DE

NLV74HC4067ADTR2G

Part No NLV74HC4067ADTR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX QUAD 16:1 140OHM 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201142-NLV74HC4067ADTR2G
Manufacturer onsemi
Category Integrated Circuits (ICs)- Interface -Analog Switches, Multiplexers, Demultiplexers
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Multiplexer/Demultiplexer Circuit 16:1
Number of Circuits 4
Operating Temperature -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Ultra Librarian 3D Model Ultra Librarian NLV74HC4067ADTR2G CAD Model

Description

ON Semiconductor NLV74HC4067ADTR2G

The NLV74HC4067ADTR2G is a high-performance, 16-channel analog multiplexer/demultiplexer manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This versatile integrated circuit (IC) is designed to effectively handle analog and digital signals, making it a perfect fit for a wide range of applications, including signal routing in communication systems, data acquisition, and industrial automation.

Constructed with silicon gate CMOS technology, the NLV74HC4067ADTR2G offers a robust feature set that includes low ON resistance and a low leakage current. It operates over a wide voltage range from 2V to 6V, which allows it to interface with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels. This flexibility is essential for mixed-voltage systems and ensures compatibility across various platforms.

The device has 16 independent inputs/outputs (I/Os) which can be controlled by 4 binary control inputs (A, B, C, and D). A single active-low enable input (E) facilitates easy expansion of the data channels with minimal external components. The multiplexer/demultiplexer function is determined by the direction of the digital control signals, which enables users to route signals from one input to any one of the 16 outputs or vice versa.

ON Semiconductor's NLV74HC4067ADTR2G is offered in a TSSOP-24 package, which is not only space-efficient but also provides excellent thermal performance. The device features break-before-make switching action, which prevents momentary shorting when switching between channels. This characteristic is particularly important in preventing signal degradation and ensuring the integrity of the data being transferred.

For enhanced reliability, the NLV74HC4067ADTR2G is characterized for operation from -55°C to +125°C, making it suitable for even the most demanding environmental conditions. Its robust design and adherence to stringent quality standards underscore ON Semiconductor's commitment to providing high-quality components that meet the needs of the electronics industry.

In summary, the NLV74HC4067ADTR2G is a highly adaptable and reliable solution for designers looking to efficiently manage multiple analog or digital signals within their electronic systems. Its combination of flexibility, performance, and ON Semiconductor's quality assurance makes it an excellent choice for a multitude of applications.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3571 $50.1426
15+ $6.8572 $102.8580
23+ $6.6429 $152.7867
32+ $6.4286 $205.7152
41+ $6.2143 $254.7863
54+ $5.5714 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,883 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess