EN
  • EN
  • DE

NLV74HCT573ADWRG

Part No NLV74HCT573ADWRG
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC TXRX OCTAL 3-STATE 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr ON Semiconductor
Series Automotive, AEC-Q100, 74HCT
Package Tape & Reel
Product Status Active
Logic Type D-Type Latch
Output Type Tri-State, Non-Inverted
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 30ns
Current - Output High, Low 6mA, 6mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74HCT573
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 775782-NLV74HCT573ADWRG
Ultra Librarian 3D Model Ultra Librarian NLV74HCT573ADWRG CAD Model

Description

ON Semiconductor NLV74HCT573ADWRG Octal Transparent Latch

The NLV74HCT573ADWRG from ON Semiconductor is a high-performance, octal transparent latch with three-state outputs designed for 2V to 6V VCC operation. This integrated circuit is part of the high-speed CMOS technology range and is compatible with LSTTL. It is particularly well-suited for driving bus lines or buffer memory address registers in your digital applications.

Featuring a robust design, the NLV74HCT573ADWRG consists of eight latches with three-state outputs for bus organized system applications. The device has a 20-pin package and is provided in a wide-body SOIC-20 package that ensures optimal thermal performance and space-saving on the PCB.

The device operates with an octal D-type transparent latch structure, meaning that when the latch enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is low, the latches hold the information that was present on the D inputs a setup time preceding the high-to-low transition of LE. The output enable (OE) input, when low, puts the eight outputs in a normal state, and when high, the outputs are in a high-impedance state, allowing for bus line control in a shared bus configuration.

Key features of the NLV74HCT573ADWRG include:

  • High-speed CMOS technology
  • Octal transparent latch with 3-state outputs
  • Wide operating voltage range of 2V to 6V
  • Low power consumption with a typical tPD of 15 ns at VCC = 5V
  • Output drive capability of 15 LSTTL loads
  • Low input current of 1µA maximum
  • Bus line driving capability
  • Wide-body SOIC-20 package for optimal PCB space utilization

With its versatile power supply range and low power consumption, the NLV74HCT573ADWRG is ideal for interfacing with different logic levels, supporting the creation of highly efficient and reliable systems. Its robust latch function ensures data integrity, and the three-state outputs facilitate bus connectivity, making it a great choice for complex digital systems requiring high-speed data control and bus management.

You May Also Be Interested in

NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4481 $51.5315
275+ $0.3677 $101.1175
425+ $0.3562 $151.3850
585+ $0.3447 $201.6495
755+ $0.3332 $251.5660
1,005+ $0.2988 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess