EN
  • EN
  • DE

NOIV1SN1300A-QDC

Part No NOIV1SN1300A-QDC
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IC IMAGE SENSOR 1.3MP 48LCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Active
Type CMOS
Pixel Size 4.8µm x 4.8µm
Active Pixel Array 1280H x 1024V
Frames per Second 150
Voltage - Supply 1.8V, 3.3V
Package / Case 48-LCC
Supplier Device Package 48-LCC (14.22x14.22)
Temperature Range - Operating -40°C ~ 85°C (TJ)
Base Product Number NOIV1
Standard Package 64 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 845694-NOIV1SN1300A-QDC
Ultra Librarian 3D Model Ultra Librarian NOIV1SN1300A-QDC CAD Model

Description

Product Overview: NOIV1SN1300A-QDC Image Sensor from ON Semiconductor

The NOIV1SN1300A-QDC is a cutting-edge image sensor developed by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance sensor is designed to cater to a wide range of applications that require superior image quality, high resolution, and fast frame rates. It is an ideal choice for industrial imaging, surveillance, medical imaging, and scientific applications where precision and reliability are paramount.

Key Features:

  • High Resolution: The sensor boasts a resolution of 1280 x 1024 pixels, providing crisp and clear images for detailed analysis and processing. This makes it perfect for applications where image detail is crucial.
  • Global Shutter Technology: Equipped with global shutter technology, the NOIV1SN1300A-QDC captures images of fast-moving objects without distortion. This is essential for applications such as traffic monitoring and machine vision, where capturing images at high speeds is necessary.
  • Frame Rate: The sensor is capable of delivering high frame rates, enabling real-time imaging and video capture. This feature is particularly useful in dynamic environments where conditions change rapidly.
  • Pixel Size: With a pixel size of 3.75 µm x 3.75 µm, the sensor provides a good balance between sensitivity and resolution, making it versatile for various lighting conditions.
  • Monochrome: As a monochrome sensor, the NOIV1SN1300A-QDC offers enhanced sensitivity to light, making it suitable for low-light conditions and applications requiring high-contrast imaging.
  • Quality and Reliability: ON Semiconductor is known for its commitment to quality and reliability, and the NOIV1SN1300A-QDC is no exception. It is built to meet the rigorous demands of industrial and commercial use.

Applications:

The versatility of the NOIV1SN1300A-QDC allows it to be integrated into a variety of systems. Its high resolution and fast frame rates make it an excellent choice for:

  • Advanced driver-assistance systems (ADAS)
  • Machine vision and automation
  • Traffic management systems
  • Medical diagnostic equipment
  • Scientific research

Overall, the NOIV1SN1300A-QDC from ON Semiconductor is a robust and reliable image sensor that delivers high-quality imaging performance for advanced and demanding applications.

You May Also Be Interested in

OmniVision Technologies Inc
low power, high-performance 5 megapixel CameraChip
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
SENSOR IMAGE VGA MONO 52-IBGA
Lowest to $75.6716
ON Semiconductor
SENSOR IMAGE 5MP MONO CMOS 48LCC
Lowest to $24.3571
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 3856H x 2764V 1.67μm x 1.67μm 48-ILCC (10x10)
Lowest to $61.4640
OmniVision Technologies Inc
IC IMAGE SENSOR 656X492 62-ACSP
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
OmniVision Technologies Inc
IMAGE SENSOR
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $227.2389 $227.2389
2+ $203.7314 $407.4628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,028 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess