EN
  • EN
  • DE

NP0720SBT3G

Part No NP0720SBT3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 65V 80A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 88V
Voltage - Off State 65V
Voltage - On State 4V
Peak Pulse Current(Ippm) 80A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 123pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1083280-NP0720SBT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP0720SBT3G CAD Model

Description

ON Semiconductor NP0720SBT3G Overview

The NP0720SBT3G is a high-performance, N-Channel Power MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is engineered to deliver efficient power management and conversion in a variety of applications. Its compact surface-mount package makes it suitable for space-constrained environments.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power loss during operation.
  • High Switching Speed: With its fast switching capabilities, the NP0720SBT3G is ideal for applications requiring high-speed operation, contributing to improved overall performance.
  • Low Gate Charge: The MOSFET features a low gate charge (Q<sub>G), which reduces the power required to turn the device on and off, thereby saving energy and extending battery life in portable applications.
  • Voltage Rating: It is designed to handle a significant amount of voltage, with a drain-to-source voltage (V<sub>DSS) rating that ensures reliability under various operating conditions.
  • Thermal Management: The component is encapsulated in a package that aids in thermal management, ensuring stability and longevity even under high temperature operating conditions.

Applications

The NP0720SBT3G is versatile and can be used in a wide range of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Automotive applications
  • LED lighting solutions
  • Portable electronic devices

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the NP0720SBT3G is no exception. It is produced with stringent quality control measures and is designed to meet or exceed industry standards for performance and durability.

Environmental Compliance

The NP0720SBT3G is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is manufactured with a focus on environmental responsibility and the reduction of hazardous materials.

In summary, the NP0720SBT3G from ON Semiconductor is a robust and efficient solution for power management applications where space is at a premium and performance cannot be compromised.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2247 $58.4220
630+ $0.1843 $116.1090
970+ $0.1787 $173.3390
1,340+ $0.1729 $231.6860
1,730+ $0.1672 $289.2560
2,315+ $0.1498 $346.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess