EN
  • EN
  • DE

NP1800SCMCT3G

Part No NP1800SCMCT3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 170V 400A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 220V
Voltage - Off State 170V
Voltage - On State 4V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 33pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 041938-NP1800SCMCT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP1800SCMCT3G CAD Model

Description

ON Semiconductor NP1800SCMCT3G Product Overview

The NP1800SCMCT3G is a cutting-edge semiconductor device manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is designed for a variety of applications that require robust circuit protection, including sensitive electronics, automotive systems, and industrial equipment.

Key Features

  • Surge Capability: The NP1800SCMCT3G is capable of handling surge currents, safeguarding electronic components from transient voltage spikes that can cause irreparable damage.
  • Low Capacitance: With its low capacitance design, this device is ideal for high-speed data lines, ensuring minimal signal distortion and preserving data integrity.
  • Reverse Stand-Off Voltage: It features a reverse stand-off voltage of 18V, providing a reliable barrier against overvoltage conditions until the breakdown voltage is reached, at which point it conducts.
  • ESD Protection: The component offers excellent electrostatic discharge (ESD) protection, meeting IEC standards and ensuring the longevity of sensitive circuits.
  • Compact Package: The NP1800SCMCT3G comes in a small surface-mount package, making it suitable for space-constrained applications without compromising on performance.

Applications

The versatile nature of the NP1800SCMCT3G allows it to be used across a broad range of applications. It is particularly well-suited for protecting:

  • Data lines and USB interfaces
  • Portable electronics
  • Automotive electronics including control units and sensors
  • Industrial controls and automation systems

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products. The NP1800SCMCT3G is no exception, with rigorous testing and quality control measures in place to ensure reliable performance in even the most demanding situations. This product is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility and the production of eco-friendly components.

Whether you're designing consumer electronics, automotive systems, or industrial machinery, the NP1800SCMCT3G from ON Semiconductor offers superior protection against voltage transients, ensuring the safety and reliability of your electronic devices.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4230 $59.2200
335+ $0.3471 $116.2785
520+ $0.3363 $174.8760
710+ $0.3254 $231.0340
920+ $0.3146 $289.4320
1,230+ $0.2821 $346.9830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess