EN
  • EN
  • DE

NP3100SBT3G

Part No NP3100SBT3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 275V 80A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 350V
Voltage - Off State 275V
Voltage - On State 4V
Peak Pulse Current(Ippm) 80A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 47pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1083319-NP3100SBT3G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian NP3100SBT3G CAD Model

Description

ON Semiconductor NP3100SBT3G Overview

The NP3100SBT3G is a high-performance, robust transient voltage suppressor (TVS) diode designed by ON Semiconductor, a renowned leader in energy-efficient innovations. This device is specifically engineered to protect sensitive electronic equipment from voltage spikes and transient events that can cause irreversible damage to integrated circuits.

Key Features

  • Transient Protection: The NP3100SBT3G offers excellent clamping capability, ensuring that transient voltages are suppressed and kept within safe limits to protect sensitive components.
  • Low Capacitance: With its low capacitance design, this TVS diode is ideal for use in high-speed data lines without significantly affecting signal integrity.
  • Unidirectional Configuration: The device is unidirectional, providing targeted protection for specific circuit configurations.
  • Compliance: It meets the requirements of the IEC61000-4-2 standard, ensuring reliability in various applications, including those that demand adherence to strict regulatory standards.
  • Surface Mount Package: The SOD-323 package allows for efficient use of PCB space and is suitable for automated assembly processes, making it a smart choice for mass-produced electronic devices.

Applications

The NP3100SBT3G is versatile and can be used across a wide range of applications. It is particularly suited for:

  • Portable electronics such as smartphones, tablets, and laptops where space is at a premium and protection from voltage transients is critical.
  • Data line and signal line protection in networking devices and telecommunications equipment, where maintaining data integrity is essential.
  • Consumer electronics, automotive systems, and industrial controls that require reliable transient voltage suppression to ensure long-term durability and performance.

Product Summary

The NP3100SBT3G by ON Semiconductor is a testament to the company's commitment to providing advanced protection solutions for modern electronic devices. Its compact form factor, combined with its powerful transient voltage suppression capabilities, make it an indispensable component in the design of robust and reliable electronics. Whether it's for personal gadgets or industrial machinery, the NP3100SBT3G stands as a guard, ensuring that voltage transients do not compromise the integrity and longevity of electronic systems.

You May Also Be Interested in

Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
ON Semiconductor
THYRISTOR 58V 80A SMB
Lowest to $0.2247
STMicroelectronics
TRISIL 180V BIDIRECT SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
ON Semiconductor
THYRISTOR 140V 80A SMB
Lowest to $0.2247
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2247 $58.4220
630+ $0.1843 $116.1090
970+ $0.1787 $173.3390
1,340+ $0.1729 $231.6860
1,730+ $0.1672 $289.2560
2,315+ $0.1498 $346.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,600 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess