EN
  • EN
  • DE

NP3500SB1T3G

Part No NP3500SB1T3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 320V 80A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Voltage - Breakover 400V
Voltage - Off State 320V
Voltage - On State 4V
Peak Pulse Current(Ippm) 80A
Current - Hold (Ih) 270mA
Number of Elements 1
Capacitance 60pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 060548-NP3500SB1T3G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NP3500SB1T3G CAD Model

Description

The NP3500SB1T3G from ON Semiconductor is a cutting-edge ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This robust diode is an essential component for modern electronics, offering a high level of protection in a compact package.

Key Features

  • Low Capacitance: The device features a low loading capacitance, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • ESD Protection: It offers superb ESD protection, meeting IEC61000-4-2 standard, and can withstand ESD events up to ±20 kV (air discharge) and ±15 kV (contact discharge).
  • Low Clamping Voltage: The diode has a low clamping voltage, ensuring that sensitive circuitry is shielded from the harmful effects of transient voltage spikes.
  • Fast Response Time: With its quick response time, the NP3500SB1T3G reacts almost instantaneously to transient events, providing immediate protection.
  • Small Footprint: Housed in a small SOD-323 package, the device saves valuable board space, which is crucial for compact electronic assemblies.

Applications

The NP3500SB1T3G is versatile and can be used in a wide array of applications, including:

  • Data Lines for USB, HDMI, Thunderbolt, and other high-speed interfaces
  • Wireless Communication Devices
  • Portable Electronics
  • Computer Peripherals
  • Consumer Electronics

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the NP3500SB1T3G is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of the electronics industry. With its robust protection capabilities, this ESD protection diode is an indispensable component for any design that requires reliable transient voltage suppression.

You May Also Be Interested in

Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5953 $70.3812
8+ $14.4375 $115.5000
13+ $13.9859 $181.8167
18+ $13.5354 $243.6372
23+ $13.0838 $300.9274
30+ $11.7302 $351.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess