EN
  • EN
  • DE

NRVBA210LT3G

Part No NRVBA210LT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 10V 2A SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Bulk
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 10 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 350 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 700 µA @ 10 V
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Operating Temperature - Junction -55°C ~ 125°C
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 649472-NRVBA210LT3G
Ultra Librarian 3D Model Ultra Librarian NRVBA210LT3G CAD Model

Description

ON Semiconductor NRVBA210LT3G Overview

The NRVBA210LT3G is a robust and efficient Schottky barrier diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is specifically engineered to offer low forward voltage drop and high surge current capability, which makes it an ideal choice for high-frequency applications requiring a compact and energy-efficient component.

Key Features

  • Low Forward Voltage: The NRVBA210LT3G provides a low forward voltage drop, which enhances the overall energy efficiency of the applications it is used in by reducing power loss during conduction.
  • High Surge Current Capability: This diode can withstand high surge currents, ensuring reliability and robustness in applications where transient current spikes are common.
  • Power Dissipation: With a power dissipation rating that ensures safe operation within a wide range of ambient temperatures, this diode is suitable for power-sensitive applications.
  • Compact Package: The NRVBA210LT3G comes in a small SOD-123 package, making it an excellent choice for space-constrained applications without compromising on power handling capabilities.

Applications

The NRVBA210LT3G is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Reverse battery protection
  • LED lighting

Specifications

Parameter Value Average Rectified Current (Io) 2 A Peak Repetitive Reverse Voltage (Vrrm) 100 V Non-Repetitive Peak Forward Surge Current (Ifsm) 40 A Forward Voltage (Vf) 0.85 V Operating Junction Temperature (Tj) -55 to 150 °C

With its excellent performance characteristics, the NRVBA210LT3G from ON Semiconductor is a reliable choice for designers and engineers looking for a Schottky barrier diode that combines efficiency, compactness, and high surge current capability.

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Micro Commercial Co
Interface
Lowest to $0.0880
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess