EN
  • EN
  • DE

NRVBB1060T4G

Part No NRVBB1060T4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description IC DIODE SCHOTTKY 10A 60V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 800mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 60V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 338976-NRVBB1060T4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NRVBB1060T4G CAD Model

Description

The NRVBB1060T4G from ON Semiconductor is a high-performance Schottky barrier rectifier designed for applications requiring low voltage drop and high current capability. This rectifier is particularly suitable for use in power supply circuits, high-frequency inverters, and as freewheeling diodes in various electronic systems.

Key Features

  • High Current Capacity: The NRVBB1060T4G is capable of conducting up to 10 A of continuous forward current, making it ideal for handling high current requirements with ease.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures high efficiency, which is crucial for maintaining the overall energy efficiency of the system it is used in.
  • High Surge Capability: It is designed to withstand high surge currents, ensuring reliability and robust performance during transient conditions.
  • Temperature Range: This component can operate over a wide temperature range, making it suitable for use in harsh environments.
  • Surface Mount Package: The NRVBB1060T4G comes in a compact D2PAK surface mount package, which saves valuable board space and is suitable for automated assembly processes.

Applications

The versatility of the NRVBB1060T4G allows it to be used in a wide range of applications. Some of the typical applications include:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes in motor control circuits
  • Power management systems
  • Automotive applications
  • Telecommunication equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NRVBB1060T4G is no exception. It is manufactured to meet the highest industry standards and is subjected to rigorous testing to ensure its performance and durability in a wide range of conditions.

Environmental Compliance

The NRVBB1060T4G is compliant with RoHS and Halogen-Free requirements, reflecting ON Semiconductor's dedication to environmental sustainability and the global demand for eco-friendly electronic components.

You May Also Be Interested in

Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8110 $52.7150
155+ $0.6654 $103.1370
235+ $0.6446 $151.4810
325+ $0.6238 $202.7350
415+ $0.6030 $250.2450
555+ $0.5407 $300.0885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess