EN
  • EN
  • DE
  • IT

NS7SB3157P6X

Part No NS7SB3157P6X
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT23-6
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 755405-NS7SB3157P6X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NS7SB3157P6X CAD Model

Description

The ON Semiconductor NS7SB3157P6X is a high-performance, single-pole double-throw (SPDT) analog switch designed for a wide array of applications. This versatile component is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance system performance and reliability. The NS7SB3157P6X is particularly suited for portable devices due to its compact footprint and low power consumption.

Key Features

  • Low On-Resistance: The device features an ultra-low on-resistance of typically 0.5 ohms at 4.5V VCC, which minimizes power loss and ensures efficient signal switching.
  • Wide Voltage Range: It operates over a broad voltage range from 1.65V to 5.5V, making it compatible with various logic levels and suitable for battery-powered applications.
  • High Current Handling: The switch can handle continuous current up to 300 mA, allowing it to be used in power-routing applications.
  • Break-Before-Make Switching: This feature ensures that there is no momentary short circuit when transitioning from one switch position to another, enhancing the reliability of the switch.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection circuits, which safeguard the device from static damage.

Applications

The NS7SB3157P6X is ideal for a variety of applications where efficient and reliable signal routing is required. These include, but are not limited to:

  • Cellular Phones
  • PDAs
  • Portable Media Players
  • Notebook Computers
  • Communication Systems

Quality and Environmental Compliance

ON Semiconductor is dedicated to not only delivering high-quality products but also to ensuring that its manufacturing processes are environmentally responsible. The NS7SB3157P6X complies with various environmental standards, including RoHS and Pb-Free, which restricts the use of hazardous substances in electronic equipment.

Conclusion

With its combination of low on-resistance, high current handling, wide operating voltage range, and ESD protection, the NS7SB3157P6X from ON Semiconductor is an excellent choice for designers looking to incorporate a reliable and efficient SPDT switch into their electronic designs.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess