EN
  • EN
  • DE

NS7SZ02P5X

Part No NS7SZ02P5X
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOT353
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 715644-NS7SZ02P5X
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NS7SZ02P5X CAD Model

Description

The ON Semiconductor NS7SZ02P5X is a state-of-the-art integrated circuit that serves as an ultra-high-speed dual 2-input NOR gate. This advanced semiconductor device is designed to meet the needs of modern digital systems where space and power efficiency are of paramount importance.

Constructed with ON Semiconductor's proprietary high-speed Si-gate CMOS technology, the NS7SZ02P5X offers exceptional performance with a very low power consumption profile. The device features two independent NOR gates, which allow for a wide range of applications in logic circuitry, including but not limited to, function generators, pulse manipulation, and decision-making elements in complex digital systems.

Key Features:

  • High-Speed Operation: The NS7SZ02P5X is designed for quick switching, enabling high-speed operation in critical applications.
  • Low Power Consumption: With CMOS technology, the device ensures minimal power draw, making it suitable for battery-powered and energy-sensitive designs.
  • Dual 2-Input NOR Gates: The integration of two NOR gates in a single package allows for compact and efficient circuit design.
  • Wide Operating Voltage Range: The device can operate over a wide voltage range, accommodating various levels of signal voltages in a system.
  • High Noise Immunity: Built to withstand potential noise interference, the NS7SZ02P5X maintains signal integrity in electrically noisy environments.

Applications:

The versatility of the NS7SZ02P5X makes it ideal for a broad spectrum of applications, including:

  • Computer Servers
  • Networking Equipment
  • Telecommunication Systems
  • Portable Devices
  • Consumer Electronics
  • Industrial Control Systems

The NS7SZ02P5X comes in a space-saving 5-lead SOT-353 package, making it an excellent choice for applications where PCB real estate is at a premium. Its robust design ensures reliable operation over a broad temperature range, further enhancing its suitability for a wide array of industrial and commercial electronics.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess