EN
  • EN
  • DE

NSBA114EDP6T5G

Part No NSBA114EDP6T5G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS PREBIAS 2PNP 50V SOT963
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Transistor Type 2 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 10kOhms
Resistor - Emitter Base (R2) 10kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 35 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max) 500nA
Power - Max 338mW
Mounting Type Surface Mount
Package / Case SOT-963
Supplier Device Package SOT-963
Base Product Number NSBA114
Standard Package 8,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 649535-NSBA114EDP6T5G
Ultra Librarian 3D Model Ultra Librarian NSBA114EDP6T5G CAD Model

Description

The NSBA114EDP6T5G is a cutting-edge electronic component manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is a Bipolar (BJT) transistor device, which is a fundamental component used in a wide variety of electronic circuits. The NSBA114EDP6T5G is designed to meet the requirements of modern electronics with its high performance and reliability.

Key Features

  • Type: Bipolar (BJT) - Pre-Biased
  • Configuration: Single
  • Transistor Polarity: PNP
  • Collector- Emitter Voltage VCEO Max: 50 V
  • Collector-Base Voltage VCBO: 50 V
  • Emitter-Base Voltage VEBO: 5 V
  • Collector Current - Continuous IC: 100 mA
  • Power - Max: 250 mW
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V
  • Mounting Type: Surface Mount
  • Package / Case: SC-70-6 (SOT-363)
  • Supplier Device Package: 6-TSOP

Applications

The NSBA114EDP6T5G is suitable for a variety of applications that require switching and amplification. Its PNP polarity makes it ideal for use in power management, signal processing, and other general-purpose applications. It is commonly found in consumer electronics, industrial equipment, and automotive systems where reliable and efficient performance is necessary.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NSBA114EDP6T5G is no exception. It is built to the highest standards and undergoes rigorous testing to ensure it meets the stringent requirements of the electronics industry. With its excellent thermal performance and robustness, the NSBA114EDP6T5G is designed to provide a long operational life, making it a trustworthy choice for designers and engineers.

Environmental and Regulatory Compliance

The NSBA114EDP6T5G complies with various environmental standards, ensuring that it is suitable for use in products that require adherence to regulations such as RoHS. ON Semiconductor's dedication to environmental sustainability means that this product is manufactured with consideration for the global impact, reducing the ecological footprint of electronic components.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TRANS PREBIAS 2PNP 50V 100MA USV
Lowest to $0.3134
Innovisionsemi
TRANS PREBIAS 1NPN 1PNP 50V SC88
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 10
Lowest to $0.0766
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 2NPN 50V SOT-963
Lowest to $0.2038
Rohm Semiconductor
TRANS PREBIAS 2NPN 50V UMT6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0956 $57.8380
1,475+ $0.0785 $115.7875
2,280+ $0.0760 $173.2800
3,140+ $0.0736 $231.1040
4,070+ $0.0711 $289.3770
5,435+ $0.0638 $346.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess