EN
  • EN
  • DE

TPS43331QDAPRQ1

Part No TPS43331QDAPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BCK/LINEAR 38HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Purpose Automotive
Number of Outputs 4
Frequency - Switching 165kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 1.2 V to 8.5 V, 650mA
w/LED Driver No
w/Supervisor Yes
w/Sequencer No
Supply Voltage - Operating 1.8 V to 30 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 38-HTSSOP
Win Source Part Number 081653-TPS43331QDAPRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS43331QDAPRQ1 CAD Model

Description

The TPS43331QDAPRQ1 is a state-of-the-art automotive-grade voltage regulator integrated circuit (IC) designed and manufactured by Texas Instruments. This advanced product is engineered to meet the stringent requirements of automotive applications, providing a robust and efficient power management solution for today's sophisticated vehicle electronics.

Key Features:

  • High Performance: The TPS43331QDAPRQ1 is capable of delivering a continuous output current, ensuring reliable performance even under demanding conditions.
  • Wide Input Voltage Range: This voltage regulator supports a broad input voltage range, making it versatile for various automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and telematics.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, thereby enhancing system reliability and longevity.
  • Low Quiescent Current: It is designed for low quiescent current, reducing power consumption when in standby mode and contributing to overall energy efficiency in the vehicle.
  • Adjustable Output: The output voltage is adjustable, providing flexibility to meet the specific power requirements of different automotive subsystems.
  • Quality and Reliability: As an automotive-grade product, the TPS43331QDAPRQ1 meets the AEC-Q100 standard for reliability and is manufactured to perform consistently in the harsh environments typical of automotive applications.

Applications:

The versatility of the TPS43331QDAPRQ1 makes it an ideal choice for a variety of automotive applications, including but not limited to:

  • Power supply modules for infotainment and ADAS
  • Automotive sensor power supplies
  • Telematics and connectivity modules

Conclusion:

The TPS43331QDAPRQ1 from Texas Instruments represents a reliable and efficient solution for automotive power management. Its robust feature set, including a wide input voltage range, thermal protection, and low quiescent current, combined with its adjustable output voltage, ensures that it can meet the diverse needs of modern vehicle electronics while maintaining the high standards required in the automotive industry.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3-V TO 36-V, 3-A, LOW / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 14-VFQFN
Lowest to $4.2262
Renesas Electronics America
IC REG MULTI CONFG ADJ 32TQFN / Buck, Boost, Buck-Boost Switching Regulator IC Positive Adjustable 4V 1 Output 32-VFQFN Exposed Pad
Need more? Email Us
Infineon Technologies
IC REG BUCK ADJ 30A 133BGA / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 30A 133-BFBGA Power Module
Need more? Email Us
Analog Devices Inc.
DC/DC Cntrlr Single-OUT Step Down/Step Up 700kHz Automotive 38-Pin TSSOP EP Tube
Lowest to $12.6752
Texas Instruments
DC DC CONVERTER 1.5V 9A / Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 9A 3.1V - 6V Input
Lowest to $53.9615
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $2.8512
Analog Devices Inc.
IC REG FLYBACK 3.6A 8SOIC / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 3.6A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Lowest to $11.6418
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8628 $53.1768
14+ $7.2721 $101.8094
22+ $7.0448 $154.9856
30+ $6.8176 $204.5280
38+ $6.5903 $250.4314
51+ $5.9086 $301.3386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess