The NSBC114TDXV6T5G is a high-performance, durable NPN Bipolar Digital Transistor manufactured by ON Semiconductor. This device is designed to facilitate the implementation of low-power switching solutions and is ideal for interfacing with microcontrollers and other logic circuits due to its built-in bias resistor network.
Key Features
- Built-in Biasing Resistors: The NSBC114TDXV6T5G comes with integrated bias resistors that simplify circuit design by reducing component count, which can lead to cost savings and a more compact PCB layout.
- Low Saturation Voltage: This transistor is designed to operate at low saturation voltages, allowing for efficient switching performance and reduced power dissipation.
- High Current Gain: With a high current gain (hFE), this device ensures robust amplification capabilities, making it suitable for a variety of signal processing applications.
- Surface-Mount Package: Packaged in a small SOT-563 format, the NSBC114TDXV6T5G is optimized for surface-mount technology, allowing for high-density mounting and compatibility with modern PCB assembly processes.
- RoHS Compliant: As an environmentally friendly product, it complies with RoHS (Restriction of Hazardous Substances) regulations, making it suitable for use in a wide range of consumer and industrial applications that require adherence to environmental standards.
Applications
The NSBC114TDXV6T5G is versatile and can be used in various applications, including but not limited to:
- Inverter Circuits
- Signal Processing
- Power Management
- Logic Level Shifting
- Low-side Switching
Technical Specifications
Some of the key technical specifications of the NSBC114TDXV6T5G include:
- Collector-Emitter Voltage (Vceo): 50V
- Collector Current (Ic): 100mA
- DC Current Gain (hFE): 100
- Resistor Ratio: 1:1
- Operating Temperature Range: -55°C to +150°C
For detailed information on the NSBC114TDXV6T5G, including datasheets, technical documentation, and application notes, visit the ON Semiconductor website or contact their customer support for assistance.