EN
  • EN
  • DE

NSI50010YT1G

Part No NSI50010YT1G
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC CURRENT REGULATOR SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Function Current Regulator
Sensing Method High/Low-Side
Voltage - Input 50V
Current - Output 10mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Type Surface Mount
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number NSI50010
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 832818-NSI50010YT1G
Ultra Librarian 3D Model Ultra Librarian NSI50010YT1G CAD Model

Description

ON Semiconductor NSI50010YT1G Constant Current Regulator & LED Driver

The ON Semiconductor NSI50010YT1G is a versatile constant current regulator (CCR) and LED driver designed for a variety of applications requiring a stable current source. This highly efficient device is tailored to maintain a consistent current over a wide voltage range, ensuring optimal performance for LED lighting systems, automotive lighting, signage, and decorative lighting.

Constructed with robust technology, the NSI50010YT1G is capable of handling a steady-state current of 10 mA, with a deviation of just ±10% over a voltage range of 0.5 V to 50 V. This precision ensures a consistent illumination level for LEDs, contributing to a uniform brightness and color consistency, which is crucial for both aesthetic and functional lighting applications.

The compact SOD-123 package of the NSI50010YT1G makes it an ideal choice for space-constrained applications. Its small footprint does not compromise its performance or durability, as it is engineered to withstand the rigors of daily operation, including thermal fluctuations and voltage transients.

Key features of the NSI50010YT1G include:

  • Stable current operation from 0.5 V to 50 V
  • 10 mA ±10% constant current output
  • Thermal shutdown protection for enhanced reliability
  • Negative temperature coefficient to protect LEDs from thermal runaway at extreme voltage conditions
  • High resistance to moisture, making it suitable for outdoor applications
  • Compliance with the AEC−Q101 standards, ensuring automotive-grade reliability

The device's inherent simplicity allows for ease of integration into existing designs, eliminating the need for additional components such as resistors, which can save on both board space and overall system costs. Additionally, its thermal shutdown feature ensures that the device and the LEDs it drives are protected from overheating, thereby extending their operational lifespan.

Whether you are designing automotive lighting solutions, commercial or residential LED fixtures, or portable lighting devices, the ON Semiconductor NSI50010YT1G provides a reliable, efficient, and cost-effective solution for constant current regulation and LED driving needs.

You May Also Be Interested in

Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $6.7084
Others
Lowest to $3.3414
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
STMicroelectronics
IC CURRENT SENSE 36PWRSSO / Current Sense Regulator High-Side PowerSSO-36
Lowest to $11.6032
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.6918
Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1141 $50.2040
940+ $0.1069 $100.4860
1,455+ $0.1033 $150.3015
2,085+ $0.0960 $200.1600
2,710+ $0.0924 $250.4040
3,380+ $0.0888 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess