EN
  • EN
  • DE

NSS20101ST1G

Part No NSS20101ST1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 339202-NSS20101ST1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NSS20101ST1G CAD Model

Description

The NSS20101ST1G is a high-performance, PNP Bipolar Junction Transistor (BJT) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is designed to offer a blend of low voltage operation and high current capability, making it an ideal choice for a wide range of applications requiring efficient power management and amplification.

Key Features

  • Low Saturation Voltage: The NSS20101ST1G boasts a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in switching applications.
  • High Current Gain Bandwidth Product: With its high current gain bandwidth product (fT), this transistor is suitable for amplification of high-frequency signals.
  • Complementary NPN Type Available: This device has a complementary NPN counterpart, allowing for the design of push-pull amplifiers and other complementary circuits.
  • Lead-Free and RoHS Compliant: The NSS20101ST1G meets current environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.
  • SOT-23 Package: Encased in a small SOT-23 package, it is suitable for compact designs and helps in minimizing the PCB footprint.

Applications

The NSS20101ST1G is versatile and can be used in various applications, such as:

  • Power management modules
  • Switching regulators
  • Signal amplification
  • Audio amplifiers
  • Motor control circuits
  • Linear amplifiers

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 20V Collector Current (I<sub>C) 2A Power Dissipation (P<sub>D) 1.25W DC Current Gain (h<sub>FE) 100 - 300 Operating Temperature Range -55°C to +150°C

The NSS20101ST1G from ON Semiconductor is a robust, energy-efficient solution for designers looking to enhance the performance of their power management and signal processing systems. Its compact size, combined with its high current and low voltage operation, makes it an excellent choice for modern electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess