EN
  • EN
  • DE

NSS20300MR6T1G

Part No NSS20300MR6T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 20V 3A TSOP-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 320mV @ 20mA, 2A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 100 @ 1.5A, 2V
Maximum Power Dissipation 545mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 104897-NSS20300MR6T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NSS20300MR6T1G CAD Model

Description

The NSS20300MR6T1G from ON Semiconductor is a versatile and robust NPN bipolar power transistor designed for high-performance applications. This component is particularly suited for linear and switching operations, making it an ideal choice for a wide range of electronic circuits.

Key Features

  • High Current Capability: This transistor can handle continuous collector currents up to 3A, making it suitable for high-power applications.
  • Low Saturation Voltage: The NSS20300MR6T1G boasts a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
  • High Collector-Emitter Breakdown Voltage: With a breakdown voltage of 20V, it can be used in circuits with higher voltage requirements, providing a good margin for safe operation.
  • High Gain Bandwidth Product: The device features a high gain bandwidth (fT) of 100MHz, enabling fast switching and amplification of high-frequency signals.
  • Thermal and Power Efficiency: ON Semiconductor's innovative design ensures excellent thermal performance and power efficiency, extending the life of the product.

Applications

The NSS20300MR6T1G is ideal for a variety of applications, including:

  • Power Management Systems
  • Motor Control Circuits
  • Audio Amplifiers
  • Switching Regulators
  • DC-DC Converters

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The NSS20300MR6T1G is no exception, as it is manufactured under strict quality control standards to ensure consistent performance and durability. Users can trust this component for their critical designs, knowing it will provide reliable operation even under challenging conditions.

Package and Availability

The NSS20300MR6T1G comes in a compact SOT-223 package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. It is available in tape and reel packaging, facilitating easy integration into automated production lines.

With its robust features and ON Semiconductor's reputation for quality, the NSS20300MR6T1G is an excellent choice for designers looking to enhance the performance and reliability of their power applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2410 $50.6100
445+ $0.2258 $100.4810
690+ $0.2182 $150.5580
990+ $0.2029 $200.8710
1,285+ $0.1953 $250.9605
1,600+ $0.1877 $300.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess