EN
  • EN
  • DE

NSS40201LT1G

Part No NSS40201LT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 2A SOT-23 / Trans GP BJT NPN 40V 2A 540mW 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 115mV @ 200mA, 2A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 500mA, 2V
Maximum Power Dissipation 460mW
Frequency - Transition 150MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 025725-NSS40201LT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NSS40201L
Introduction Date May 21, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian NSS40201LT1G CAD Model

Description

ON Semiconductor NSS40201LT1G: High-Performance PNP Transistor

The ON Semiconductor NSS40201LT1G is a state-of-the-art PNP bipolar junction transistor (BJT) designed to offer a blend of high performance and reliability for a wide range of applications. This versatile component is housed in a compact SOT-23 package, making it ideal for space-constrained applications where efficient power management and signal amplification are crucial.

Key Features

  • High Current Gain: The NSS40201LT1G boasts a high current gain (hFE), which ensures effective amplification of electrical signals, making it suitable for audio amplifiers, signal processing, and other applications requiring high linearity.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage (Vce(sat)), this transistor minimizes power loss, thus improving overall system efficiency and reducing thermal stress on the device.
  • High Collector Current: It can handle a continuous collector current (Ic) of up to 2 A, providing substantial current handling capability for driving loads in power management circuits.
  • Thermal Performance: The SOT-23 package offers excellent thermal performance, ensuring the device operates reliably over a wide temperature range without the need for additional heat sinking.
  • Complementary Design: The NSS40201LT1G is designed to be complementary to NPN transistors like the NSS20201LT1G, allowing for use in push-pull configurations and other designs that require matched transistor pairs.

Applications

The ON Semiconductor NSS40201LT1G is a versatile component that can be used in various applications, including:

  • Power management in portable devices
  • Signal amplification in audio circuits
  • Switching applications in consumer electronics
  • Driver stages in amplifiers and regulators
  • General-purpose switching and amplification

With its combination of high current handling, low saturation voltage, and excellent thermal performance, the NSS40201LT1G from ON Semiconductor is an excellent choice for designers looking to optimize their circuit designs for both performance and space. Whether for amplification, switching, or as part of a more complex circuit, this PNP transistor is engineered to deliver reliable and efficient operation.

You May Also Be Interested in

ON Semiconductor
TRANS NPN SOD123
Lowest to $0.7392
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
High−Current Complementary Silicon Power Transistors
Lowest to $17.1448
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $4.9931
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $2.9355
ON Semiconductor
Complementary Power Transistors DPAK For Surface Mount Applications
Lowest to $0.4826
ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1984 $50.5920
540+ $0.1858 $100.3320
840+ $0.1795 $150.7800
1,200+ $0.1670 $200.4000
1,560+ $0.1607 $250.6920
1,945+ $0.1544 $300.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195,130 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess