EN
  • EN
  • DE

NSS60201LT1G

Part No NSS60201LT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 60V 2A 540mW Automotive 3-Pin SOT-23 T/R / TRANS NPN 60V 2A SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 140mV @ 200mA, 2A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 150 @ 1A, 2V
Maximum Power Dissipation 460mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 025728-NSS60201LT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NSS60201L
Introduction Date December 07, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian NSS60201LT1G CAD Model

Description

ON Semiconductor NSS60201LT1G Product Overview

The NSS60201LT1G is a high-performance PNP Bipolar Junction Transistor (BJT) from ON Semiconductor, a leading figure in the semiconductor industry. This transistor is designed for use in a variety of applications, including amplification and switching functions in electronic circuits.

Key Features

  • High Current Gain: The NSS60201LT1G boasts a high current gain (hFE), making it suitable for applications requiring amplification of weak signals.
  • Low Saturation Voltage: With its low V<sub>CE(sat), this transistor ensures efficient operation with minimal power loss, making it ideal for battery-powered devices.
  • Power Dissipation: It has a power dissipation of 1.8 W, which provides a good balance between performance and thermal efficiency.
  • Operating Temperature Range: The device can operate within a temperature range of -55°C to +150°C, ensuring reliability across various environmental conditions.
  • Small Package: The NSS60201LT1G is available in a small SOT-23 package, which is perfect for space-constrained applications.

Applications

The versatility of the NSS60201LT1G allows it to be utilized in a wide array of applications such as:

  • Power Management Circuits
  • Signal Amplification
  • Audio Amplifiers
  • Motor Control
  • Switching Applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NSS60201LT1G is no exception. It is manufactured to meet high standards, ensuring consistent performance and reliability. The device also complies with RoHS regulations, making it an environmentally friendly choice for manufacturers concerned with sustainability.

Conclusion

In conclusion, the NSS60201LT1G from ON Semiconductor is a robust and reliable PNP transistor that offers excellent performance for a variety of electronic applications. Its high current gain, low saturation voltage, and ability to operate in a wide temperature range make it a highly versatile component. Packaged in a compact SOT-23, it is suitable for use in both commercial and industrial applications where space and power efficiency are critical.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4990 $52.3950
215+ $0.4674 $100.4910
335+ $0.4516 $151.2860
480+ $0.4200 $201.6000
620+ $0.4043 $250.6660
775+ $0.3885 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess