EN
  • EN
  • DE

NST3906F3T5G

Part No NST3906F3T5G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 0.2A SOT-1123 / PNP General Purpose Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Transistor Type PNP
Current - Collector (Ic) (Maximum) 200mA
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 400mV at 5mA, 50mA
DC Current Gain (hFE) (Min) at Ic, Vce 100 at 10mA, 1V
Power - Max 290mW
Frequency - Transition 250MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOT-1123
Supplier Device Package SOT-1123
Part Number Series NST3906
Manufacturer Pack Quantity 8,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803206-NST3906F3T5G
Ultra Librarian 3D Model Ultra Librarian NST3906F3T5G CAD Model

Description

ON Semiconductor NST3906F3T5G - NPN Bipolar Junction Transistor

The ON Semiconductor NST3906F3T5G is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide array of electronic applications. This versatile component is known for its reliability and efficiency, making it a popular choice among engineers and designers in the electronics industry.

The NST3906F3T5G boasts a collector-emitter voltage (VCEO) of 40V, which allows it to handle moderate power applications with ease. It is capable of a collector current (IC) of up to 200mA, making it suitable for amplification and switching purposes. The device features a collector-base voltage (VCBO) of 60V and an emitter-base voltage (VEBO) of 5V, providing a good safety margin for various circuit designs.

This transistor comes in a compact SOT-23 package, which is ideal for space-constrained applications. The small footprint of the SOT-23 package allows for high-density mounting on printed circuit boards (PCBs), which is essential in today's miniaturized electronic devices. The lead-free and RoHS-compliant design of the NST3906F3T5G ensures that it meets current environmental standards, making it a responsible choice for manufacturers concerned with sustainability.

With a transition frequency (fT) of 300MHz, the NST3906F3T5G is capable of operating at high speeds, which is crucial for applications requiring quick response times such as RF amplification and high-speed switching. The low collector-emitter saturation voltage ensures high efficiency, reducing power loss and improving overall performance in circuits.

In summary, the ON Semiconductor NST3906F3T5G is a robust and versatile NPN BJT that offers designers a reliable solution for a variety of electronic applications. Its combination of high voltage and current handling capabilities, compact packaging, and compliance with environmental standards make it an excellent choice for both new designs and as a drop-in replacement for existing applications.

Key Features:

  • Collector-Emitter Voltage (VCEO): 40V
  • Collector Current (IC): 200mA
  • Collector-Base Voltage (VCBO): 60V
  • Emitter-Base Voltage (VEBO): 5V
  • Transition Frequency (fT): 300MHz
  • Package: SOT-23
  • Lead-free and RoHS compliant

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
910+ $0.0638 $58.0580
2,210+ $0.0524 $115.8040
3,420+ $0.0507 $173.3940
4,710+ $0.0491 $231.2610
6,085+ $0.0475 $289.0375
8,155+ $0.0425 $346.5875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess