EN
  • EN
  • DE

NSV40200UW6T1G

Part No NSV40200UW6T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 2A 6WDFN / Bipolar (BJT) Transistor PNP 40 V 2 A 140MHz 875 mW Surface Mount 6-WDFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Manufacturer onsemi
Packaging Bulk
Transistor Type PNP
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 300mV @ 20mA, 2A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 150 @ 1A, 2V
Power - Max 875 mW
Frequency - Transition 140MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 6-WDFN Exposed Pad
Supplier Device Package 6-WDFN (2x2)
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Other Part Number 2156-NSV40200UW6T1G-488
Standard Package 1
Win Source Part Number 1325652-NSV40200UW6T1G
Ultra Librarian 3D Model Ultra Librarian NSV40200UW6T1G CAD Model

Description

Product Overview: NSV40200UW6T1G

The NSV40200UW6T1G is a high-performance, adjustable shunt regulator designed and manufactured by ON Semiconductor. This component is specifically engineered to offer a flexible solution for voltage regulation in a wide array of electronic applications, including power supplies, instrumentation, and consumer electronics.

Key Features

  • Precision Voltage Regulation: The NSV40200UW6T1G offers precise voltage control with an adjustable output voltage range that can be set from 2.5V to 36V, ensuring versatility in various circuit designs.
  • Low Dynamic Output Impedance: With a low dynamic output impedance, this shunt regulator ensures stable performance and response to load changes, making it ideal for maintaining consistent voltage levels.
  • High Current Capability: It is capable of handling a maximum current of 100mA, which allows it to support a broad range of applications that require higher current levels.
  • Extended Temperature Range: The device is operational over an extended temperature range from -55°C to +125°C, making it suitable for use in harsh environments and industrial applications.

Package and Quality

The NSV40200UW6T1G is available in a small SOT-323 package, which is ideal for space-constrained applications. Its compact form factor does not compromise its performance or reliability. ON Semiconductor's commitment to quality ensures that this shunt regulator meets strict industry standards for performance and durability.

Applications

This versatile component is used in a variety of applications, including:

  • Adjustable power supplies
  • Voltage monitoring systems
  • Automotive electronics
  • Battery chargers
  • Consumer electronics

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The NSV40200UW6T1G complies with RoHS (Restriction of Hazardous Substances) directives, indicating that it is manufactured with a commitment to environmental responsibility and is free from many harmful substances.

With its robust design, versatile applications, and commitment to quality and environmental standards, the NSV40200UW6T1G from ON Semiconductor is an excellent choice for designers seeking a reliable and flexible voltage regulation solution.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess