EN
  • EN
  • DE

NSV50350ADT4G

Part No NSV50350ADT4G
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC REG CCR 50V 350MA DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Current Regulator Regulator High/Low-Side 350mA DPAK
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name NSV50350
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887674-NSV50350ADT4G
Ultra Librarian 3D Model Ultra Librarian NSV50350ADT4G CAD Model

Description

ON Semiconductor NSV50350ADT4G Product Overview

The NSV50350ADT4G is a cutting-edge, high-performance adjustable voltage regulator fabricated by ON Semiconductor, a leader in the semiconductor industry. This device is designed to cater to a broad range of applications, providing a reliable and efficient power management solution. With its adjustable output voltage and low dropout voltage, it is particularly well-suited for battery-powered devices, portable electronics, and other systems where energy efficiency is paramount.

This voltage regulator operates within an input voltage range from 4.5V to 50V, making it versatile for use in various circuits with different power supply requirements. The NSV50350ADT4G can provide an output current of up to 350 mA, which is sufficient for a wide array of low-power applications. Additionally, the output voltage is adjustable from 1.25V to 24V via external resistors, allowing designers to tailor the output to the specific needs of their circuit.

The NSV50350ADT4G boasts an impressive low dropout voltage, which enhances its efficiency by minimizing the voltage difference between the input and output under all load conditions. This feature is particularly beneficial in extending battery life for portable devices. Furthermore, the device includes built-in protection features such as overcurrent protection, thermal shutdown, and reverse battery protection, ensuring the safety and longevity of both the regulator and the overall system.

Housed in a small SOT-223 package, the NSV50350ADT4G is not only space-efficient but also offers excellent thermal performance. This packaging, combined with the low quiescent current, makes the device an ideal choice for space-constrained and power-sensitive designs. ON Semiconductor's commitment to quality is evident in the NSV50350ADT4G, which is designed to meet the stringent requirements of the automotive industry, as indicated by the "NSV" prefix in its product code.

In summary, the NSV50350ADT4G from ON Semiconductor is a highly adaptable, efficient, and robust adjustable voltage regulator suitable for a multitude of applications that demand reliable power management. Its compact form factor, extensive input voltage range, adjustable output, and protective features make it an excellent choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
Analog Devices Inc.
IC CURRENT MONITOR 8MSOP
Need more? Email Us
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.6918
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.6918
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $3.8203
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $12.5357
Others
Lowest to $3.3414
Infineon Technologies
IC CURRENT SENSE 8SOIC / Current Sense Regulator 20mA 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7173 $60.9705
200+ $0.5886 $117.7200
305+ $0.5703 $173.9415
420+ $0.5518 $231.7560
545+ $0.5334 $290.7030
725+ $0.4782 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,350 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess