EN
  • EN
  • DE

NSV60601MZ4T3G

Part No NSV60601MZ4T3G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 6A SOT-223-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Bipolar (BJT) Transistor NPN 60 V 6 A 100MHz 800 mW Surface Mount SOT-223 (TO-261)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223 (TO-261)
Family Name NSV60601
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number NSV60601MZ4T3GOSCT, NSV60601MZ4T3G-ND, NSV60601MZ4T3GOSDKR, NSV60601MZ4T3GOSTR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887676-NSV60601MZ4T3G
Ultra Librarian 3D Model Ultra Librarian NSV60601MZ4T3G CAD Model

Description

The ON Semiconductor NSV60601MZ4T3G is a state-of-the-art voltage regulator designed for a variety of applications that demand high efficiency and reliability. This component is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

With its compact SOT-223 package, the NSV60601MZ4T3G offers a space-saving solution without compromising on performance. This makes it an ideal choice for space-constrained applications such as portable devices, wearables, and IoT modules. Despite its small size, this voltage regulator is capable of delivering a continuous output current of up to 1 A, making it suitable for powering a wide range of devices.

The NSV60601MZ4T3G boasts a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. This feature is particularly beneficial in battery-operated devices, as it helps to maximize battery life by reducing power losses. Furthermore, the regulator operates over a wide input voltage range, providing flexibility in various power supply configurations.

Safety is a key consideration in any electronic component, and the NSV60601MZ4T3G excels in this area. It includes built-in thermal shutdown and current limit features to protect against overcurrent and overheating conditions. These safeguards contribute to the longevity and reliability of both the regulator and the end product.

Additionally, the NSV60601MZ4T3G is designed to meet the rigorous automotive industry standards for performance and reliability. It is AEC-Q100 qualified, which means it has undergone stringent testing to ensure it can withstand the harsh conditions commonly found in automotive environments. This qualification makes it an excellent choice for automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics.

In summary, the ON Semiconductor NSV60601MZ4T3G is a versatile, efficient, and reliable voltage regulator that is well-suited for a wide array of applications. Its advanced features and compliance with automotive standards make it a top choice for engineers and designers looking for a high-quality power management solution.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3835 $59.4425
325+ $0.3587 $116.5775
505+ $0.3464 $174.9320
720+ $0.3217 $231.6240
935+ $0.3093 $289.1955
1,170+ $0.2970 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230,666 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess