EN
  • EN
  • DE

NSVF4009SG4T1G

Part No NSVF4009SG4T1G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description RF TRANS NPN 3.5V 25GHZ SC82FL/ / RF Transistor NPN 3.5V 40mA 25GHz 120mW Surface Mount SC-82FL/MCPH4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Manufacturer onsemi
Packaging Reel - TR
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 3.5V
Frequency - Transition 25GHz
Noise Figure (dB Typ @ f) 1.1dB @ 2GHz
Gain 17dB
Power - Max 120mW
DC Current Gain (hFE) (Min) @ Ic, Vce 50 @ 5mA, 1V
Current - Collector (Ic) (Max) 40mA
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 4-SMD, Flat Leads
Supplier Device Package SC-82FL/MCPH4
Base Product Number NSVF4009
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NSVF4009SG4T1GOSCT,NSVF4009SG4T1GOSDKR,NSVF4009SG4T1GOSTR,NSVF4009SG4T1G-ND
Standard Package 3,000
Win Source Part Number 1324522-NSVF4009SG4T1G
Ultra Librarian 3D Model Ultra Librarian NSVF4009SG4T1G CAD Model

Description

Product Overview: NSVF4009SG4T1G from ON Semiconductor

The NSVF4009SG4T1G is a cutting-edge electronic component manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is designed to cater to a wide range of applications, particularly in the field of power management and signal processing. With its robust design and high reliability, the NSVF4009SG4T1G is an ideal choice for engineers and designers looking for a high-performance solution.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance, which ensures minimal voltage drop across the component and enhances overall efficiency.
  • High-Speed Switching: Its fast switching capabilities make it suitable for high-frequency applications, providing better performance in power conversion and regulation circuits.
  • Surface Mount Package: The NSVF4009SG4T1G comes in a compact SOT-953 package, which is perfect for space-constrained applications and allows for efficient use of PCB real estate.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, this product is lead-free and meets the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for eco-friendly designs.

Applications

The versatility of the NSVF4009SG4T1G allows it to be used across various applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Battery Powered Devices
  • Motor Control Systems
  • LED Lighting
  • Load Switching

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The NSVF4009SG4T1G is no exception, undergoing rigorous testing procedures to ensure it performs under the most demanding conditions. Customers can trust this product to deliver consistent performance and longevity in their electronic designs.

Support and Resources

ON Semiconductor provides extensive support and resources to assist customers in integrating the NSVF4009SG4T1G into their projects. Technical documentation, application notes, and design tools are readily available to facilitate the design process and ensure a seamless integration experience.

With its advanced features, reliable performance, and strong support from ON Semiconductor, the NSVF4009SG4T1G stands out as a top choice for designers looking to enhance their electronic products.

You May Also Be Interested in

Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7636 $53.4520
160+ $0.6266 $100.2560
250+ $0.6070 $151.7500
345+ $0.5874 $202.6530
445+ $0.5679 $252.7155
590+ $0.5091 $300.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess