EN
  • EN
  • DE

NSVMMBTH81LT1G

Part No NSVMMBTH81LT1G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description SOT-23 PNP TRANSISTOR 20V / RF Transistor PNP 20V 50mA 600MHz 225mW Surface Mount SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr onsemi
Package Tape & Reel (TR)
Transistor Type PNP
Voltage - Collector Emitter Breakdown (Max) 20V
Frequency - Transition 600MHz
Power - Max 225mW
DC Current Gain (hFE) (Min) @ Ic, Vce 60 @ 5mA, 10V
Current - Collector (Ic) (Max) 50mA
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 488-NSVMMBTH81LT1GTR
Standard Package 3,000
Win Source Part Number 1079437-NSVMMBTH81LT1G
Ultra Librarian 3D Model Ultra Librarian NSVMMBTH81LT1G CAD Model

Description

The NSVMMBTH81LT1G from ON Semiconductor is a cutting-edge, high-performance NPN bipolar junction transistor (BJT) designed to offer a blend of efficiency and reliability for a variety of electronic applications. This component is particularly well-suited for use in mobile and portable devices due to its low power consumption and compact SOT-23 package, which makes it an ideal choice for space-constrained applications.

Key Features

  • High Current Gain Bandwidth Product: With a fT of 7 GHz, this transistor is capable of operating at high frequencies, making it suitable for RF and high-speed switching applications.
  • Low Noise Figure: A low noise figure ensures minimal signal distortion, which is crucial for applications requiring high signal integrity.
  • Low Collector-Emitter Saturation Voltage: This feature contributes to lower power dissipation and improved efficiency, particularly important for battery-powered devices.
  • Surface-Mount Package: The small SOT-23 package allows for efficient use of PCB space and is compatible with automated assembly processes.
  • Qualified to AEC-Q101 Standards: The NSVMMBTH81LT1G is qualified for automotive applications, ensuring operation under extreme conditions and compliance with stringent industry standards.

Applications

The versatile nature of the NSVMMBTH81LT1G makes it suitable for a wide range of applications, including:

  • Low noise amplifiers for audio and signal processing
  • High-speed switching circuits in digital devices
  • Voltage regulation modules
  • RF amplification for wireless communication systems
  • Automotive electronic systems requiring high reliability

Environmental and Quality Assurance

ON Semiconductor is committed to environmental stewardship and quality. The NSVMMBTH81LT1G is produced with green manufacturing processes, free of lead, halogen, and antimony, in accordance with the company's sustainability standards. Additionally, it is supported by ON Semiconductor's quality assurance protocols, ensuring high performance and reliability for critical applications.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
Micro Commercial Co
RF TRANS NPN 25V 650MHZ SOT-23
Need more? Email Us
Infineon Technologies
RF MOSFET Transistors Silicon N-Channel MOSFET Tetrode 5V
Lowest to $0.1310
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess