EN
  • EN
  • DE

NTA4001NT1G

Part No NTA4001NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 0.238A SOT-416
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 238mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.5V @ 100μA
Max Input Capacitance 20pF @ 5V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 300mW (Tj)
Maximum Rds On at Id,Vgs 3 Ohm @ 10mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-75, SOT-416
Dimension SC-75, SOT-416
Win Source Part Number 025741-NTA4001NT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTA4001NT1G CAD Model

Description

Product Overview: NTA4001NT1G – ON Semiconductor

The NTA4001NT1G is a state-of-the-art MOSFET transistor designed by ON Semiconductor, a leader in energy-efficient innovations. This high-performance product is ideal for a variety of applications, ranging from power management to switching circuits. It is especially well-suited for compact and energy-sensitive designs due to its small footprint and low power consumption.

Key Features

  • Device Type: MOSFET
  • Configuration: Single
  • Channel Mode: N-Channel
  • Drain-to-Source Voltage (VDS): 30V
  • Continuous Drain Current (ID): 2.5A
  • Power Dissipation (PD): 1.25W
  • RDS(on): Low on-resistance for higher efficiency
  • Package: SOT-23
  • RoHS: Compliant

Applications

The NTA4001NT1G is versatile and can be used in various electronic applications. It is particularly useful in:

  • DC/DC converters
  • Power management systems
  • Motor control circuits
  • Load switch applications
  • Battery powered devices

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The NTA4001NT1G is no exception, and it is manufactured in ISO/TS16949, ISO9001, and ISO14001 certified facilities. It has undergone rigorous testing to ensure it performs under a wide range of conditions and is backed by ON Semiconductor's reputation for excellence in electronic components.

Environmental Compliance

The NTA4001NT1G is a RoHS-compliant product, which means it is free from hazardous substances such as lead, mercury, and cadmium. This compliance ensures that the product is environmentally friendly and suitable for use in a wide range of consumer and industrial markets that are sensitive to ecological impacts.

With its blend of efficiency, reliability, and environmental compliance, the NTA4001NT1G from ON Semiconductor represents a smart choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Infineon Technologies
BSZ150N10LS3 G Infineon Technologies MOSFETs N-Ch 100V 40A TSDSON-8 datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
RF MOSFET 50V 4SMD
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V DFM6
Need more? Email Us
Microchip Technology
RF MOSFET 50V T2
Need more? Email Us
Infineon Technologies
120V 237A 4V 375W 3mΩ@10V 1 N-channel N-Channel HSOF-8 Single FETs, MOSFETs RoHS
Lowest to $4.0747
Vishay
MOSFETs -40V Vds +/-20V Vgs AEC-Q101 Qualified
Lowest to $0.3493
Infineon Technologies
650V 10.1A 3V 86W 650mΩ@10V 1 N-channel TO-220FP-3 Single FETs, MOSFETs RoHS
Lowest to $1.4553
Infineon Technologies
N-Channel 650V 26A 41W Surface Mount TO-263-3
Lowest to $8.1493
Infineon Technologies
BSC054N04NS G Infineon Technologies MOSFETs N-Ch 40V 81A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6345

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
815+ $0.0614 $50.0410
1,740+ $0.0575 $100.0500
2,705+ $0.0555 $150.1275
3,870+ $0.0517 $200.0790
5,035+ $0.0497 $250.2395
6,280+ $0.0478 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 166,000 pieces
MOQ: 815 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess