ON Semiconductor NTB125N02RG MOSFET Overview
The NTB125N02RG from ON Semiconductor is a high-performance N-Channel Power MOSFET designed to meet the rigorous demands of a wide array of electronic applications. This MOSFET utilizes advanced PowerTrench technology that ensures it delivers not only superior switching performance but also low on-resistance and a high degree of reliability.
Key Features
- Low R<sub>DS(on): The device boasts an exceptionally low on-state resistance, which translates into reduced conduction losses and improved overall efficiency in applications.
- High Current Capability: With a continuous drain current of 87A, the NTB125N02RG is capable of handling high current loads, making it suitable for power-intensive applications.
- PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench technology enhances the device's switching speed and reduces gate charge, leading to lower switching losses.
- High Performance: The MOSFET is designed to deliver high-speed switching performance, which is critical for reducing energy waste in power conversion systems.
- Thermal Management: The NTB125N02RG is housed in a TO-263 package which is known for excellent thermal performance, ensuring the device operates within its temperature range even under high load conditions.
Applications
The NTB125N02RG MOSFET is versatile and can be used in a variety of applications including:
- DC/DC converters
- Motor drives
- Power management systems
- Automotive applications
- Switching regulators
- Power supplies
Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
20V
Continuous Drain Current (I<sub>D)
87A
Power Dissipation (P<sub>D)
125W
R<sub>DS(on)
2.5mΩ (max)
Operating Temperature Range
-55°C to +175°C
With its robust design and cutting-edge technology, the NTB125N02RG from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient solution for their power switching needs.