EN
  • EN
  • DE

NTB190N65S3HF

Part No NTB190N65S3HF
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 20A D2PAK-3 / N-Channel 650 V 20A (Tc) 162W (Tc) Surface Mount D²PAK-3 (TO-263-3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 190mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 5V @ 430µA
Gate Charge (Qg) (Max) @ Vgs 34 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 1610 pF @ 400 V
Power Dissipation (Max) 162W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package D²PAK-3 (TO-263-3)
Case / Package TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number NTB190
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 488-NTB190N65S3HFCT,488-NTB190N65S3HFTR,NTB190N65S3HF-ND,488-NTB190N65S3HFDKR
Standard Package 800
Win Source Part Number 1324448-NTB190N65S3HF
Ultra Librarian 3D Model Ultra Librarian NTB190N65S3HF CAD Model

Description

ON Semiconductor NTB190N65S3HF Power MOSFET

The NTB190N65S3HF from ON Semiconductor is a state-of-the-art power MOSFET designed for high-efficiency power conversion applications. This device is part of ON Semiconductor's high-performance N-channel MOSFETs, which utilize their proprietary silicon technology to deliver exceptional power density and reliability.

Key Features

  • High Voltage Capability: With a drain-to-source voltage (V<sub>DS) of 650V, the NTB190N65S3HF can handle high voltage requirements with ease, making it suitable for a wide range of power applications.
  • Low On-Resistance: A low R<sub>DS(on) of 0.190Ω minimizes conduction losses, which is critical for improving the efficiency of power conversion systems.
  • High Continuous Current: The device is capable of a continuous drain current (I<sub>D) of 58A at 25°C, ensuring robust performance for high current applications.
  • Fast Switching Performance: Its fast switching capabilities enhance performance in applications that require high-speed operation.
  • Robust Body Diode: The MOSFET features a rugged intrinsic body diode that can handle high-speed switching and hard commutation with ease.

Applications

The NTB190N65S3HF is ideal for a variety of applications, including:

  • Power supplies for servers, telecom, and data centers
  • Uninterruptible power supplies (UPS)
  • Switched-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Industrial power applications such as welding, induction heating, and motor drives

Package and Reliability

The NTB190N65S3HF comes in a TO-263 (D2PAK) package, which offers a compact footprint while allowing for excellent thermal management. ON Semiconductor's commitment to quality ensures that the NTB190N65S3HF meets rigorous industry standards for reliability and performance, making it a trusted choice for engineers and designers seeking to optimize their power systems.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6540 $51.1940
23+ $4.3538 $100.1374
36+ $4.2037 $151.3332
52+ $3.9034 $202.9768
67+ $3.7533 $251.4711
84+ $3.6031 $302.6604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,290 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess