EN
  • EN
  • DE

NTB25P06G

Part No NTB25P06G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 60V 27.5A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 27.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 50nC @ 10V
Max Input Capacitance 1680pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 120W (Tj)
Maximum Rds On at Id,Vgs 82 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 209320-NTB25P06G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTB25P06G CAD Model

Description

ON Semiconductor NTB25P06G Power MOSFET

The NTB25P06G from ON Semiconductor is a high-performance P-Channel Power MOSFET designed to meet the rigorous standards of today's electronic industry. This robust component is part of ON Semiconductor's portfolio of energy-efficient devices and offers an optimal solution for applications requiring efficient power management and high reliability.

Key Features:

  • High Current Capacity: With a continuous drain current of 25A, the NTB25P06G is capable of handling high-power applications with ease.
  • Low RDS(on): The device boasts a low on-state resistance of typically 47 mΩ, ensuring minimal power loss and improved overall efficiency.
  • High Voltage Tolerance: It can withstand drain-source voltages of up to 60V, making it suitable for a wide range of applications.
  • Temperature Performance: The NTB25P06G is designed to operate over a wide temperature range, maintaining stability and performance even under extreme conditions.
  • Advanced Technology: Utilizing ON Semiconductor's latest trench technology, this MOSFET offers superior performance in terms of switching speeds and robustness.

Applications:

The NTB25P06G is ideal for a variety of applications, including:

  • Power supply units
  • DC/DC converters
  • Motor drives
  • Automotive applications
  • Load switch circuits
  • Energy management systems

Package and Quality:

Enclosed in a durable TO-220 package, the NTB25P06G ensures a reliable thermal and electrical connection. The package is designed for easy mounting and is compatible with various PCB layouts. ON Semiconductor's commitment to quality means that each device is rigorously tested to ensure compliance with international standards, providing designers with a dependable component for their power management solutions.

Whether you're developing power-intensive electronics or looking for a reliable switch for your circuit, the NTB25P06G Power MOSFET from ON Semiconductor is a choice that promises high efficiency, durability, and performance.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess