EN
  • EN
  • DE

MPSA70RLRMG

Part No MPSA70RLRMG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 0.1A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 250mV @ 1mA, 10mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 40 @ 5mA, 10V
Maximum Power Dissipation 625mW
Frequency - Transition 125MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 041787-MPSA70RLRMG
Ultra Librarian 3D Model Ultra Librarian MPSA70RLRMG CAD Model

Description

The ON Semiconductor MPSA70RLRMG is a high-quality PNP bipolar junction transistor (BJT) that is designed for general-purpose amplifier and switching applications. This versatile component is a crucial building block in electronic circuits, and its reliable performance makes it an excellent choice for a wide range of products.

Key Features

  • Transistor Polarity: PNP - This means the MPSA70RLRMG is designed to conduct when its base is negatively biased with respect to the emitter.
  • Collector-Emitter Voltage (VCEO): 40V - The maximum voltage between collector and emitter at which the transistor can operate safely.
  • Collector-Base Voltage (VCBO): 40V - This is the maximum voltage that can be applied between the collector and base without causing damage.
  • Emitter-Base Voltage (VEBO): 5V - The maximum voltage the emitter-base junction can withstand.
  • Collector Current (IC): 500mA - The maximum current that can flow through the collector of the MPSA70RLRMG.
  • Power Dissipation (Pd): 625mW - The maximum power that the transistor can dissipate without exceeding its maximum junction temperature.
  • DC Current Gain (hFE): 100 to 300 - A measure of the transistor's amplification capability, indicating the ratio of collector current to base current.
  • Package / Case: TO-92 - A widely used through-hole package that is easy to handle and solder, ideal for prototyping and manufacturing.
  • Operating Temperature Range: -55°C to +150°C - Ensuring reliability and performance across a wide range of environmental conditions.
  • RoHS Compliant: Yes - Meets the requirements of the Restriction of Hazardous Substances Directive, making it suitable for use in environmentally sensitive applications.

Applications

The MPSA70RLRMG PNP transistor is suitable for a variety of applications including, but not limited to:

  • Signal amplification in audio and radio circuits
  • Switching operations in power management systems
  • Driver stages in amplifiers
  • Load switching
  • Interface circuits

With its robust design and reliable performance, the ON Semiconductor MPSA70RLRMG PNP transistor is an essential component for designers and engineers looking to create efficient and durable electronic systems.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8302 $57.9624
30+ $3.9628 $118.8840
46+ $3.8392 $176.6032
63+ $3.7156 $234.0828
81+ $3.5921 $290.9601
108+ $3.2201 $347.7708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess