EN
  • EN
  • DE

CSD23202W10

Part No CSD23202W10
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 12V 2.2A 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Active
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 12 V
Current - Continuous Drain (Id) @ 25°C 2.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Rds On (Max) @ Id, Vgs 53mOhm @ 500mA, 4.5V
Vgs(th) (Max) @ Id 900mV @ 250µA
Gate Charge (Qg) (Max) @ Vgs 3.8 nC @ 4.5 V
Vgs (Max) -6V
Input Capacitance (Ciss) (Max) @ Vds 512 pF @ 6 V
Power Dissipation (Max) 1W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 4-DSBGA (1x1)
Package / Case 4-UFBGA, DSBGA
Base Product Number CSD23202
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 580857-CSD23202W10
Ultra Librarian 3D Model Ultra Librarian CSD23202W10 CAD Model

Description

The Texas Instruments CSD23202W10 is a state-of-the-art power MOSFET designed for high-efficiency power management applications. This N-Channel device is part of TI's NexFET™ technology line, which is renowned for delivering superior performance in a compact footprint. The CSD23202W10 is particularly well-suited for applications that demand high power density and energy savings.

Key Features

  • Ultra-Low On-Resistance: The CSD23202W10 boasts an ultra-low on-resistance (R<sub>DS(on)) of just 20 mΩ at V<sub>GS = 4.5 V, which significantly reduces conduction losses and enhances overall efficiency.
  • Compact Size: With a tiny 1.0 mm x 1.0 mm SON package, this MOSFET is ideal for space-constrained applications, allowing designers to minimize PCB size without sacrificing performance.
  • Advanced Power Handling: This device is capable of handling continuous drain currents up to 7 A, making it suitable for a wide range of power-intensive applications.
  • Low Threshold Voltage: The CSD23202W10 features a low threshold voltage, which enables operation at lower gate voltages and reduces power consumption during switching.
  • High-Speed Switching: Designed for fast switching applications, the MOSFET supports high-speed operation, which is critical for reducing switching losses in power conversion systems.

Applications

The versatility of the CSD23202W10 allows it to be used in various applications, including:

  • DC/DC Converters
  • Power Supply Load Switches
  • Battery Management Systems
  • Point-of-Load Modules
  • Portable Electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The CSD23202W10 is no exception, undergoing rigorous testing to ensure it meets the stringent requirements of industrial and consumer applications. This MOSFET is RoHS compliant and is designed to provide long-term performance stability.

Conclusion

The CSD23202W10 from Texas Instruments represents a blend of efficiency, power handling, and compactness, making it an excellent choice for designers looking to optimize their power management solutions. With its advanced features and proven reliability, this MOSFET is poised to enhance the performance and efficiency of a broad range of electronic devices.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 432,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess