EN
  • EN
  • DE

NTB75N03RT4

Part No NTB75N03RT4
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 9.7A D2PAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 9.7A (Ta), 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 13.2nC @ 10V
Max Input Capacitance 1333pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.25W (Ta), 74.4W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 129872-NTB75N03RT4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTB75N03RT4 CAD Model

Description

ON Semiconductor NTB75N03RT4 Power MOSFET

The NTB75N03RT4 from ON Semiconductor is a high-performance Power MOSFET designed to meet the rigorous demands of power regulation applications. This device is part of ON Semiconductor's portfolio of energy-efficient power management components, offering a combination of low on-resistance and high switching speed, making it an ideal choice for a wide range of applications, including DC-DC converters, power supplies, and motor control systems.

Key Features

  • High Current Capability: The NTB75N03RT4 can handle continuous drain currents up to 75A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical RDS(on) of just 7.5mΩ, this Power MOSFET ensures minimal power loss and improved efficiency in your circuit designs.
  • High Switching Speed: Fast switching characteristics are essential for reducing switching losses, and the NTB75N03RT4 delivers with excellent performance in this area.
  • Logic Level Gate Drive: The device can be driven by a 5V logic signal, simplifying the interface with microcontrollers and other logic-level devices.
  • Thermal Management: Packaged in a D2PAK (TO-263), the NTB75N03RT4 is designed for optimal heat dissipation, ensuring reliable operation even under high-power conditions.

Applications

The versatile nature of the NTB75N03RT4 makes it suitable for a variety of applications, including:

  • Automotive systems
  • Power management modules
  • DC-DC converters
  • Brushed and brushless motor control
  • High-performance computing
  • Networking and telecommunications equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NTB75N03RT4 is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring high reliability and performance in even the most challenging environments. With its robust construction and tested durability, the NTB75N03RT4 is a product you can rely on for consistent operation over an extended lifespan.

Whether you are designing a power supply for a consumer electronic device or a motor control system for an industrial application, the NTB75N03RT4 from ON Semiconductor provides the efficiency, reliability, and performance needed to deliver top-notch results.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8061 $60.4575
175+ $0.6615 $115.7625
275+ $0.6408 $176.2200
375+ $0.6202 $232.5750
485+ $0.5994 $290.7090
645+ $0.5375 $346.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess