EN
  • EN
  • DE

NTB75N06LT4G

Part No NTB75N06LT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 75A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 75A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 92nC @ 5V
Max Input Capacitance 4370pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.4W (Ta), 214W (Tj)
Maximum Rds On at Id,Vgs 11 mOhm @ 37.5A, 5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1083726-NTB75N06LT4G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTB75N06LT4G CAD Model

Description

Introducing the NTB75N06LT4G Power MOSFET by ON Semiconductor

The NTB75N06LT4G is a high-performance Power MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This robust component is designed to cater to a wide range of power applications, ensuring efficiency and reliability in your electronic designs.

Key Features:

  • High Drain-Source Voltage (V<sub>DS): With a maximum rating of 60V, the NTB75N06LT4G can handle significant voltage levels, suitable for a variety of applications.
  • High Continuous Drain Current (I<sub>D): This MOSFET supports a continuous drain current of up to 75A, making it ideal for high-current applications.
  • Low On-Resistance (R<sub>DS(on)): The device features an exceptionally low on-resistance of 6.4 mΩ at V<sub>GS = 10V, which translates to reduced power losses and improved efficiency.
  • Fast Switching Speed: The MOSFET is designed for fast switching applications, which is critical for reducing switching losses and improving performance in power conversion systems.
  • Thermal Performance: Equipped with a robust thermal design, the NTB75N06LT4G can operate efficiently even under high temperature conditions.

Applications:

The versatility of the NTB75N06LT4G allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Management Systems
  • Automotive Applications
  • Switching Regulators

Package and Quality:

The NTB75N06LT4G is offered in a D2PAK package, known for its compact size and excellent power handling capabilities. This package is well-suited for space-constrained applications while still providing the necessary thermal and electrical performance.

ON Semiconductor is committed to the highest quality standards, and the NTB75N06LT4G is no exception. It is manufactured to meet rigorous industry standards, ensuring reliability and performance in even the most demanding environments.

Choose the NTB75N06LT4G for your next project and experience the difference in power efficiency and reliability that ON Semiconductor products deliver.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess