EN
  • EN
  • DE

NTBGS004N10G

Part No NTBGS004N10G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description POWER MOSFET 203 AMPS, 100 VOLTS / N-Channel 100 V 21A (Ta), 203A (Tc) 3.7W (Ta), 340W (Tc) Surface Mount D2PAK (TO-263)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 21A (Ta), 203A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 4.1mOhm @ 100A, 10V
Vgs(th) (Max) @ Id 4V @ 500µA
Gate Charge (Qg) (Max) @ Vgs 178 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 12100 pF @ 50 V
FET Feature -
Power Dissipation (Max) 3.7W (Ta), 340W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package D²PAK (TO-263)
Package / Case TO-263-7, D²Pak (6 Leads + Tab)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1352465-NTBGS004N10G
Ultra Librarian 3D Model Ultra Librarian NTBGS004N10G CAD Model

Description

ON Semiconductor NTBGS004N10G Power MOSFET

The ON Semiconductor NTBGS004N10G is a high-efficiency, N-channel Power MOSFET designed for a variety of applications that demand high-speed switching performance and energy efficiency. This robust component is a testament to ON Semiconductor's commitment to providing advanced power management solutions to meet the evolving needs of modern electronic systems.

Key Features:

  • Low On-Resistance: The NTBGS004N10G offers an exceptionally low on-resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall system efficiency. This feature is particularly beneficial in applications where low power loss and heat generation are critical.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) rating of 10 Amps, this MOSFET can handle significant power levels, making it suitable for high-power applications.
  • 10V Gate-to-Source Voltage: The MOSFET operates with a gate-to-source voltage (V<sub>GS) of 10V, providing a good balance between gate drive voltage and switching performance.
  • Advanced High Cell Density Trench Technology: Utilizing ON Semiconductor's advanced trench technology, the NTBGS004N10G achieves superior performance, including lower gate charge (Q<sub>G) and reduced switching losses.

Applications:

The NTBGS004N10G is versatile and can be used in a range of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Computing and Server Power Supplies
  • Telecom and Networking Equipment

Package and Reliability:

The device is offered in a compact 5x6mm² DFN package, which not only saves space but also provides excellent thermal performance. This package design, combined with the MOSFET's inherent durability, ensures reliable operation even under demanding conditions.

ON Semiconductor's NTBGS004N10G is RoHS compliant and Halogen-free, reflecting the company's dedication to environmental sustainability and industry standards. With its advanced features and reliable performance, the NTBGS004N10G Power MOSFET is an excellent choice for designers looking to optimize their power management systems for both performance and efficiency.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4123 $58.8861
15+ $7.8697 $118.0455
23+ $7.5983 $174.7609
33+ $7.0556 $232.8348
43+ $6.7842 $291.7206
54+ $6.5128 $351.6912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess