ON Semiconductor NTD14N03R-1 Power MOSFET
The ON Semiconductor NTD14N03R-1 is a high-performance Power MOSFET designed to handle high-efficiency power management tasks. This N-channel MOSFET is a robust and reliable component that is widely used in a range of applications, from computing and networking to power supply and industrial systems. With its advanced technology and superior design, the NTD14N03R-1 offers an optimal balance of on-resistance and gate charge, resulting in reduced conduction and switching losses.
Key Features:
- Low On-Resistance: The device features a low on-resistance, which minimizes the conduction losses and enhances overall efficiency, making it ideal for high-performance power applications.
- High Current Capability: With a continuous drain current of 14A, this MOSFET can handle significant power, suitable for a variety of demanding applications.
- Low Gate Charge: The low gate charge ensures fast switching performance, which is crucial for reducing switching losses in power conversion circuits.
- High Performance: Optimized for low gate drive requirements, the NTD14N03R-1 is engineered to deliver high-speed switching and high performance in a compact package.
Applications:
- DC/DC Converters
- Power Supply Modules
- Motor Drives
- Computing and Networking Equipment
- Industrial Systems
Specifications:
- Voltage - Rated: 30V
- Current - Continuous Drain (Id) @ 25°C: 14A
- Rds On (Max) @ Id, Vgs: 7.5 mOhm @ 7A, 10V
- Power - Max: 48W
Designed with ON Semiconductor's cutting-edge technology, the NTD14N03R-1 Power MOSFET is an excellent choice for designers looking for a MOSFET that delivers high efficiency, reliability, and performance. Its thermal management capabilities ensure stability and longevity, making it a trusted component in a wide array of electronic devices.