EN
  • EN
  • DE

NTD15N06L-001

Part No NTD15N06L-001
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 15A IPAK / Trans MOSFET N-CH 60V 15A 8-Pin SOIC N Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 60V
Current - Continuous Drain (Id) @ 25°C 15A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V
Vgs(th) (Maximum) @ Id 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 20nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds 440pF @ 25V
Vgs (Maximum) ±15V
Power Dissipation (Maximum) 1.5W (Ta), 48W (Tj)
Rds On (Maximum) @ Id, Vgs 100 mOhm @ 7.5A, 5V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Manufacturer Package I-Pak
Package TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 790842-NTD15N06L-001
Popularity Medium
Supply and Demand Status Balance
Family Name NTD15N06L
Introduction Date September 17, 2001
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NTD15N06L-001 CAD Model

Description

The NTD15N06L-001 is a high-performance Power MOSFET produced by ON Semiconductor, designed to cater to a wide range of applications that require efficient power management. This device is part of ON Semiconductor's extensive portfolio of energy-efficient semiconductors, which are known for their reliability and innovative technology.

Key Features

  • Low On-Resistance: The NTD15N06L-001 boasts an extremely low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and enhances overall efficiency.
  • High Current Capability: Engineered to handle high current loads, this MOSFET can efficiently manage applications requiring high current throughput without compromising performance.
  • Logic Level Gate Drive: This feature allows the MOSFET to be driven at logic level voltages, making it compatible with microcontroller and logic gate circuits without the need for additional level shifters.
  • Low Threshold Voltage: The low gate threshold voltage ensures that the device can be turned on with lower voltage levels, which is beneficial for low-voltage applications.
  • Fast Switching Speed: The NTD15N06L-001 is designed for fast switching applications, reducing switching losses and improving efficiency in power conversion systems.
  • Robust Thermal Performance: With an excellent thermal design, this MOSFET can maintain its performance even under high temperature operating conditions.

Applications

The NTD15N06L-001 is suitable for a broad range of applications, including:

  • Power Supply Circuits
  • DC-DC Converters
  • Motor Controllers
  • Automotive Applications
  • Switching Regulators
  • Power Management Solutions

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NTD15N06L-001 is built to meet stringent quality standards, ensuring reliable operation and longevity in the field. With its combination of features and performance, this Power MOSFET is an excellent choice for designers looking to improve power efficiency in their electronic systems.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess