The NTD20N06 from ON Semiconductor is a high-performance Power MOSFET designed for various applications requiring efficient power management and conversion. This device is particularly suitable for high-speed switching applications, thanks to its low on-resistance and high forward transconductance.
Key Features
- High Current Capability: The NTD20N06 can handle continuous drain currents up to 20A, making it ideal for high current applications.
- Low On-Resistance: With a typical on-resistance of just 47 mOhms, this MOSFET offers reduced conduction losses and improved power efficiency.
- High Performance: It features fast switching speeds, which are essential for reducing switching losses in power conversion systems.
- Robust Thermal Management: The device is encapsulated in a TO-252 (DPAK) package, which provides excellent thermal performance and helps in maintaining device reliability under high-power and high-temperature conditions.
Applications
The NTD20N06 is versatile and can be used in a wide range of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-to-DC Converters
- Motor Control Circuits
- Power Management for Computing and Telecommunication Systems
- Automotive and Industrial Control Systems
Technical Specifications
| Parameter |
Value |
| Drain-to-Source Voltage (VDS) |
60V |
| Continuous Drain Current (ID) |
20A |
| Power Dissipation (PD) |
48W |
| On-Resistance (RDS(on)) |
47 mOhms |
| Operating Temperature Range |
-55°C to 175°C |
With its robust design and high performance, the ON Semiconductor NTD20N06 Power MOSFET is an excellent choice for designers looking to optimize their power systems for efficiency and reliability.