The CBT3245ADS from NXP Semiconductors is a high-performance, dual 4-bit FET bus switch designed with the purpose of providing high-speed switching on data paths. This component is an ideal solution for applications that require efficient data flow control, such as computing, networking, and telecommunications.
Key Features
- Low On-Resistance: The switch comes with a low on-state resistance of typically 5 ohms, ensuring minimal signal distortion and power loss, which is crucial for maintaining signal integrity in high-speed data paths.
- 5 V Tolerant Control Inputs: The control inputs are tolerant to 5 V, even when the device is powered off. This feature allows for easy interfacing with microprocessors or microcontrollers operating at different voltage levels.
- Quick Switching: Fast switch-on and switch-off times make the CBT3245ADS suitable for high-frequency applications, ensuring that data can be routed quickly and efficiently.
- ESD Protection: Integrated Electrostatic Discharge (ESD) protection shields the switch from the potential damage caused by static electricity, enhancing the durability and reliability of the device.
- Low Power Consumption: The device is designed for low power consumption, making it suitable for power-sensitive applications.
Applications
The versatility of the CBT3245ADS makes it well-suited for a variety of applications, including:
- Bus isolation and switching
- Signal gating
- Backplane switching
- Capacitance reduction and isolation
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
4.5 V to 5.5 V |
| On-State Resistance (Ron) |
Typically 5 Ω |
| Control Input Voltage Tolerance |
Up to 5 V |
| ESD Protection |
Exceeds 2000 V HBM per JESD22-A114, 200 V MM per JESD22-A115 and 1000 V CDM per JESD22-C101 |
With its robust feature set and performance specifications, the CBT3245ADS from NXP Semiconductors stands out as a superior choice for designers looking to enhance their data switching capabilities.