EN
  • EN
  • DE

NTD20N06T4G

Part No NTD20N06T4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 20A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 20A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 30nC @ 10V
Max Input Capacitance 1015pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.88W (Ta), 60W (Tj)
Maximum Rds On at Id,Vgs 46 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 004142-NTD20N06T4G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTD20N06T4G CAD Model

Description

ON Semiconductor NTD20N06T4G Overview

The NTD20N06T4G is a high-performance Power MOSFET from ON Semiconductor, designed to cater to a wide range of applications requiring efficient power management and high-speed switching. This MOSFET is a member of ON Semiconductor's Power MOSFET portfolio, well-known for their reliability and performance in power electronics.

Key Features

  • High Drain-Source Breakdown Voltage (V<sub>DS): With a breakdown voltage of 60V, the NTD20N06T4G can handle high voltage applications, making it suitable for automotive and industrial power systems.
  • Continuous Drain Current (I<sub>D): It supports a continuous drain current of 20A, ensuring it can manage significant power for its size.
  • Low On-Resistance (R<sub>DS(on)): The device features an on-resistance of just 47 mΩ (max) at V<sub>GS = 10V, which means lower power losses and improved efficiency in operation.
  • Fast Switching Speed: Its fast switching capability enhances the performance in circuits requiring high-frequency operation.
  • Low Gate Charge (Q<sub>g): A low gate charge facilitates faster switching and reduced drive power requirements.
  • Temperature Performance: The NTD20N06T4G can operate over a wide temperature range, making it versatile for various environmental conditions.

Applications

The NTD20N06T4G is ideal for a diverse range of applications, including:

  • Power supply switches
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Power management for consumer electronics

Package and Quality

Encased in a DPAK (TO-252) package, the NTD20N06T4G combines a compact form factor with the capability to handle high thermal and electrical loads. ON Semiconductor's commitment to quality ensures that the NTD20N06T4G meets rigorous industry standards for performance and reliability.

With its robust design and advanced technology, the NTD20N06T4G from ON Semiconductor is a solid choice for engineers and designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4628 $58.8676
41+ $2.8413 $116.4933
63+ $2.7526 $173.4138
87+ $2.6638 $231.7506
113+ $2.5750 $290.9750
151+ $2.3086 $348.5986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,138 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess