EN
  • EN
  • DE

NTD24N06

Part No NTD24N06
Manufacturer ON Semiconductor
Description Power MOSFET 60 V, 24 A, N-Channel DPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1232366-NTD24N06
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Motor Drive & Control, Industrial
Ultra Librarian 3D Model Ultra Librarian NTD24N06 CAD Model

Description

The NTD24N06 from ON Semiconductor is a robust Power MOSFET designed to deliver high performance in a wide range of applications. This device features advanced technology that provides low on-resistance, high switching speed, and excellent thermal performance. It is an ideal choice for power management tasks in both consumer and industrial electronics.

Key Features

  • High Current Capability: The NTD24N06 supports a continuous drain current of 24A, making it suitable for high-power applications.
  • Low RDS(on): With a low on-state resistance of typically 47 mΩ, this MOSFET ensures efficient operation with minimal power loss.
  • High Voltage Tolerance: The device can withstand drain-source voltages of up to 60V, providing a good safety margin for various circuit designs.
  • Fast Switching Speed: Fast switching characteristics enable efficient operation at high frequencies, reducing energy wastage in switching applications.
  • Thermal Management: The NTD24N06 comes in a TO-252 (DPAK) package, which offers excellent thermal conduction properties, ensuring the device remains cool during operation.

Applications

The NTD24N06 is versatile and can be used in a range of applications, including:

  • DC to DC converters
  • Motor controls
  • Power supply modules
  • Automotive applications
  • Switching regulators

Reliability and Compliance

ON Semiconductor is known for its commitment to quality and reliability. The NTD24N06 is no exception, with rigorous testing and quality assurance measures in place to ensure dependable performance. Additionally, the device is compliant with RoHS standards, making it an environmentally friendly choice for electronic designs.

Conclusion

In conclusion, the NTD24N06 Power MOSFET from ON Semiconductor is a high-performance component that combines efficiency, speed, and reliability. Its robust design and advanced features make it an excellent choice for designers looking to optimize power management in their electronic projects.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess