The NTD2955T4 is a high-performance Power MOSFET designed and manufactured by ON Semiconductor, a pioneer in energy-efficient innovations. This device is tailored for power switching applications and is known for its low on-resistance and high switching speed, making it an ideal choice for power management tasks.
Key Features
- Low Drain-to-Source On-Resistance: The NTD2955T4 boasts an exceptionally low on-resistance, which significantly reduces conduction losses and improves overall efficiency in circuits.
- High Current Capability: With the ability to handle a continuous drain current of up to 12A, this MOSFET can manage high current loads, making it suitable for robust applications.
- Advanced Power Technology: ON Semiconductor's cutting-edge technology ensures that the NTD2955T4 delivers optimal performance with a minimal footprint.
- Surface Mount Package: The device comes in a surface mount DPAK (TO-252) package, which is perfect for compact designs and automated assembly processes.
- Logic Level Gate Drive: It can be driven by logic level voltages, which simplifies the integration with microcontrollers and other logic-level devices.
Applications
The versatility of the NTD2955T4 allows it to be used in a wide array of applications, including:
- Power supply circuits
- DC to DC converters
- Motor control systems
- Automotive applications
- Switching regulators
- Load switch applications
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
60V
Continuous Drain Current (I<sub>D)
12A
Power Dissipation (P<sub>D)
48W
R<sub>DS(on)
0.028Ω
Overall, the NTD2955T4 from ON Semiconductor stands out as a reliable and efficient solution for designers looking to improve power management in their electronic designs. Its robustness and versatility make it a go-to component for a multitude of applications requiring high-speed switching and low power losses.