EN
  • EN
  • DE

NTD3055-150

Part No NTD3055-150
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CHAN 9A 60V DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Base Product Number NTD30
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 649691-NTD3055-150
Ultra Librarian 3D Model Ultra Librarian NTD3055-150 CAD Model

Description

ON Semiconductor NTD3055-150 N-Channel Power MOSFET

The NTD3055-150 from ON Semiconductor is a high-performance N-Channel Power MOSFET designed to deliver efficient power management and switching with low on-resistance and a high threshold voltage. This robust semiconductor device is a perfect choice for a wide range of applications including power supplies, motor controls, and high-speed switching circuits.

Key Features:

  • High Drain-Source Voltage (V<sub>DS): With a maximum rating of 60V, this MOSFET can handle significant voltage, making it suitable for various electronic circuits that require high voltage operations.
  • High Continuous Drain Current (I<sub>D): It can support a continuous drain current of up to 15A, allowing it to drive high-current loads with ease.
  • Low On-Resistance (R<sub>DS(on)): The device boasts an extremely low on-resistance of 0.045Ω, which enhances its efficiency by minimizing power loss during operation.
  • High Threshold Voltage (V<sub>GS(th)): A threshold voltage of 1-2.5V ensures that the MOSFET can be controlled with standard logic levels, offering compatibility with a wide range of drive circuits.
  • Fast Switching Speed: The NTD3055-150 is designed for fast switching applications, which is crucial for reducing switching losses and improving performance in high-frequency circuits.
  • TO-252 DPAK Package: The device is housed in a TO-252 DPAK package, known for its compact footprint and excellent thermal performance, making it suitable for space-constrained applications.

Applications:

The NTD3055-150's versatility makes it ideal for a variety of applications, including:

  • DC to DC converters
  • Power management systems
  • Automotive applications
  • Motor control circuits
  • Switching regulators
  • Pulse width modulation (PWM) controls

ON Semiconductor's commitment to quality ensures that the NTD3055-150 MOSFET meets the stringent requirements of modern electronic devices. With its combination of high performance, efficiency, and reliability, the NTD3055-150 is an excellent choice for designers looking to optimize their power management and switching solutions.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess