EN
  • EN
  • DE

NTD4805NG

Part No NTD4805NG
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832931-NTD4805NG
Ultra Librarian 3D Model Ultra Librarian NTD4805NG CAD Model

Description

Overview of ON Semiconductor NTD4805NG

The NTD4805NG is a high-performance Power MOSFET produced by ON Semiconductor, renowned for its efficiency and reliability in a variety of power applications. This particular MOSFET is designed to meet the stringent requirements of modern electronic circuits, offering a combination of low on-resistance and high switching speed, which makes it an ideal choice for power management tasks.

Key Features

  • Low On-Resistance: The NTD4805NG boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications where it is deployed.
  • High Switching Performance: With its fast switching capabilities, this MOSFET is well-suited for high-frequency operations, ensuring that power supplies and converters can operate with minimal delay and energy waste.
  • Robust Thermal Characteristics: The device is encapsulated in a TO-252 (DPAK) package, which provides excellent thermal characteristics and a compact footprint for space-sensitive applications.
  • High Current Capacity: It is capable of handling continuous drain currents up to 48 A, making it suitable for high-power applications.

Applications

The NTD4805NG is versatile and can be used in a wide range of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Battery powered circuits
  • Computing and telecom equipment

Technical Specifications

Some of the key specifications of the NTD4805NG include:

  • VDS (Drain-Source Voltage): 30 V
  • ID (Continuous Drain Current): 48 A
  • RDS(on) (Drain-Source On-Resistance): 7.8 mΩ
  • Power Dissipation: 48 W
  • Operating Temperature Range: -55°C to 175°C

In conclusion, the ON Semiconductor NTD4805NG is a powerful and efficient solution for designers looking to improve the performance and reliability of their power management systems. Its low on-resistance, high current capacity, and fast switching speeds make it a top choice for a wide array of electronic applications.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess