EN
  • EN
  • DE

NTD4809NH-1G

Part No NTD4809NH-1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 9A IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 9.6A (Ta), 58A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 15nC @ 4.5V
Max Input Capacitance 2155pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.3W (Ta), 52W (Tc)
Maximum Rds On at Id,Vgs 9 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Stub Leads, IPak
Win Source Part Number 1083794-NTD4809NH-1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTD4809NH-1G CAD Model

Description

ON Semiconductor NTD4809NH-1G N-Channel Power MOSFET

The NTD4809NH-1G from ON Semiconductor is a high-performance N-channel Power MOSFET designed to meet the rigorous demands of power regulation in a wide array of electronic applications. This MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, which are renowned for their reliability and performance. The NTD4809NH-1G is a testament to the company's commitment to providing innovative solutions for power management challenges.

Key Features

  • High Current Capability: The NTD4809NH-1G supports a continuous drain current (I<sub>D) of up to 30A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical R<sub>DS(on) of just 7.8 mΩ at V<sub>GS = 10V, this MOSFET ensures efficient power flow with minimal losses, contributing to overall energy savings.
  • High-Temperature Operation: It can operate effectively at junction temperatures ranging from -55°C to 175°C, ensuring reliability even in harsh environments.
  • Fast Switching Speed: This component is designed for fast switching applications, which is crucial for reducing switching losses and improving power efficiency.
  • Robust Package: Housed in a Pb-free, halogen-free, and RoHS compliant IPAK package, the NTD4809NH-1G is designed for eco-friendly solutions without compromising durability.

Applications

The NTD4809NH-1G is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supplies for Computers and Servers
  • Motor Drives
  • Power Management in Portable Devices
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)

ON Semiconductor's NTD4809NH-1G offers a balance of high performance, efficiency, and reliability, making it an excellent choice for designers looking to enhance power management systems. Its robustness and adaptability ensure that it can meet the needs of both current and future power applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess