Product Overview: NTD4815N Power MOSFET by ON Semiconductor
The NTD4815N is a high-performance Power MOSFET presented by ON Semiconductor, renowned for its efficiency and reliability in a variety of power management applications. This device is designed to meet the stringent requirements of modern electronic circuits, providing efficient power conversion with minimal losses.
Key Features
- Low On-Resistance: The NTD4815N boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
- High Current Capacity: With the ability to handle a continuous drain current (I<sub>D) of up to 30 A, this MOSFET can easily manage high current demands.
- Enhanced Gate Charge: The device features an optimized gate charge (Q<sub>g), which enhances the switching performance and reduces switching losses, making it ideal for high-speed applications.
- Advanced Technology: Utilizing ON Semiconductor's latest technology, the NTD4815N provides superior performance in terms of speed, efficiency, and thermal management.
- Robust Thermal Characteristics: The MOSFET comes in a TO-252 (DPAK) package, which offers excellent thermal characteristics for better heat dissipation and improved reliability.
Applications
The NTD4815N is suitable for a wide range of applications, including:
- DC/DC Converters
- Power Management in Portable Devices
- Motor Control Circuits
- Switching Regulators
- Power Supplies
Product Specifications
Parameter
Value
V<sub>DS (Drain-Source Voltage)
30 V
I<sub>D (Continuous Drain Current)
30 A
R<sub>DS(on) (On-Resistance)
8.8 mΩ
Q<sub>g (Gate Charge)
13.1 nC
Package
TO-252 (DPAK)
The NTD4815N from ON Semiconductor is an outstanding choice for designers seeking a robust and efficient Power MOSFET for their high-performance power conversion applications.