EN
  • EN
  • DE

NTD4855NT4G

Part No NTD4855NT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 14A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 14A (Ta), 98A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 32.7nC @ 4.5V
Max Input Capacitance 2950pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.35W (Ta), 66.7W (Tc)
Maximum Rds On at Id,Vgs 4.3 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 060613-NTD4855NT4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD4855NT4G CAD Model

Description

The NTD4855NT4G is a state-of-the-art Power MOSFET produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This robust component is specifically designed for high-efficiency power management tasks, and it is an ideal choice for a wide range of applications, including but not limited to, power supplies, motor controls, and DC to AC converters.

Key Features

  • High Performance: The NTD4855NT4G offers a low on-resistance of typically 8.8 mΩ at 10 V, which ensures minimal power loss and enhances the overall efficiency of the system it is integrated into.
  • Power Dissipation: With a power dissipation of 48 W, this MOSFET can handle significant levels of energy without compromising its performance or reliability.
  • High Current Capability: This device can support a continuous drain current of 30 A, making it suitable for applications requiring high current handling.
  • Advanced Technology: Utilizing ON Semiconductor’s advanced Trench technology, the NTD4855NT4G provides superior performance in terms of switching speed and reliability.
  • Thermal Management: The component's TO-252 (DPAK) package is designed for optimal thermal management, ensuring stability and longevity even under high temperature operating conditions.

Applications

The versatility of the NTD4855NT4G allows it to be used in a multitude of electronic systems. Its high efficiency and reliability make it particularly well-suited for:

  • DC/DC Converters
  • Power Supply Units
  • Motor Drives
  • Automotive Applications
  • Switching Regulators

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and product quality. The NTD4855NT4G complies with various industry standards, including RoHS (Restriction of Hazardous Substances) and is delivered in a Pb-free package, reflecting the company's dedication to environmentally responsible manufacturing.

Conclusion

In conclusion, the NTD4855NT4G from ON Semiconductor is a powerful and reliable component that offers exceptional performance for a wide array of power management applications. Its advanced features and adherence to environmental standards make it a smart choice for designers looking to create efficient and durable electronic systems.

You May Also Be Interested in

Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0751 $60.9012
28+ $4.1649 $116.6172
43+ $4.0344 $173.4792
60+ $3.9039 $234.2340
77+ $3.7745 $290.6365
103+ $3.3842 $348.5726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,620 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess