EN
  • EN
  • DE

NTD60N02R-001

Part No NTD60N02R-001
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 24V 62A IPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Base Product Number NTD60
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 261004-NTD60N02R-001
Ultra Librarian 3D Model Ultra Librarian NTD60N02R-001 CAD Model

Description

The ON Semiconductor NTD60N02R-001 is a high-performance, N-channel Power MOSFET designed to deliver efficient power management and conversion in a wide variety of applications. This robust power transistor is part of ON Semiconductor's renowned portfolio of energy-efficient devices, which are engineered to minimize power losses and improve system reliability.

Key Features

  • High Current Capability: The NTD60N02R-001 is capable of handling continuous drain currents up to 24A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical on-resistance of just 8.3 mΩ at V<sub>GS = 10V, this MOSFET ensures minimal voltage drop and power loss during operation.
  • High-Speed Switching: The device features fast switching speeds, which are crucial for reducing switching losses and improving efficiency in power conversion circuits.
  • Enhanced Thermal Performance: The NTD60N02R-001 comes in a robust TO-252 (DPAK) package that provides excellent thermal characteristics for better heat dissipation.

Applications

The versatility of the NTD60N02R-001 MOSFET makes it an ideal choice for a broad range of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive systems
  • Switching regulators

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the NTD60N02R-001 MOSFET meets the stringent requirements for performance and reliability. It is designed to withstand tough conditions and is characterized by its low gate charge and inherent ruggedness.

Environmental Compliance

Adhering to environmental standards, the NTD60N02R-001 is compliant with RoHS regulations, ensuring that it is free from hazardous substances and suitable for use in eco-friendly products.

Conclusion

The NTD60N02R-001 from ON Semiconductor represents a blend of efficiency, reliability, and performance. Whether for industrial, automotive, or consumer electronics, this power MOSFET is a dependable choice for designers seeking to optimize their power management solutions.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess