The NTD70N03RG from ON Semiconductor is a high-performance N-channel Power MOSFET designed to handle high power and efficiency requirements in a variety of applications. This robust transistor is part of ON Semiconductor's renowned power management and switching product lineup, ensuring reliability and performance for engineers and designers.
Key Features:
- High Current Capacity: The NTD70N03RG is capable of supporting a continuous drain current (I<sub>D) of 70A, making it ideal for high current applications.
- Low R<sub>DS(on): With a low on-resistance of just 7.5 mΩ, this MOSFET ensures minimal power loss and improved efficiency in circuits.
- High Voltage Tolerance: It can handle drain-to-source voltages (V<sub>DSS) up to 30V, providing a good margin for varied electrical environments.
- Fast Switching Speed: The device is optimized for fast switching, enhancing performance in applications where switching speed is critical.
- Low Gate Charge (Q<sub>g): The MOSFET's low gate charge enables faster switching with lower power consumption.
Applications:
The NTD70N03RG is suitable for a wide range of applications due to its high current handling and efficiency. Typical applications include:
- DC/DC converters
- Motor drives
- Power management systems
- Battery powered circuits
- Switching regulators
- Load switching
- Automotive applications
Product Specifications:
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
30V
Continuous Drain Current (I<sub>D)
70A
R<sub>DS(on)
7.5 mΩ
Gate Charge (Q<sub>g)
Typical value not specified
The NTD70N03RG is available in a TO-252 (DPAK) package, which is suitable for surface-mount technology (SMT) and is compatible with standard PCB assembly processes. With its advanced technology and robust design, the NTD70N03RG is an excellent choice for high-efficiency power applications.