EN
  • EN
  • DE

NTF3055L108T3LF

Part No NTF3055L108T3LF
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 3A SOT223
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 15nC @ 5V
Max Input Capacitance 440pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 1.3W (Ta)
Maximum Rds On at Id,Vgs 120 mOhm @ 1.5A, 5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 1083874-NTF3055L108T3LF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTF3055L108T3LF CAD Model

Description

Product Overview: NTF3055L108T3LF

The NTF3055L108T3LF is a high-performance N-channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is part of ON Semiconductor's extensive portfolio of semiconductor components that are used in a wide range of electronic applications, from power management to signal conditioning.

Key Features

  • Voltage and Current: The device can handle a drain-to-source voltage (V<sub>DS) of 60V and a continuous drain current (I<sub>D) of 3A, making it suitable for a variety of power applications.
  • Low R<sub>DS(on): The MOSFET features a low on-state resistance (R<sub>DS(on)) of just 0.085Ω at V<sub>GS = 10V, which enhances its efficiency by minimizing power losses during operation.
  • High-Speed Switching: Designed for fast switching applications, the NTF3055L108T3LF is an excellent choice for power supplies, converters, and other circuits requiring high-speed operation.
  • Package: It comes in a compact SOT-223 surface-mount package, which is ideal for space-constrained applications while providing good thermal performance.
  • Thermal Performance: The device has a maximum junction temperature (T<sub>J) of 150°C, allowing for reliable operation even at elevated temperatures.

Applications

The NTF3055L108T3LF is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power management circuits
  • Motor control
  • Load switching
  • Automotive systems
  • Portable electronic devices

Reliability and Compliance

ON Semiconductor ensures that the NTF3055L108T3LF meets stringent quality standards. The device is RoHS compliant, adhering to environmental directives by avoiding the use of hazardous substances. Additionally, it is designed to meet or exceed industry reliability standards, providing confidence in its performance and longevity.

In conclusion, the NTF3055L108T3LF from ON Semiconductor is a robust and efficient solution for designers looking to incorporate a reliable N-channel MOSFET into their power circuit designs. Its low on-state resistance, high-speed switching capabilities, and thermal performance make it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess